icotek Corp KDR-BES-U Brush Strip With Clamp Profile- in Custom Length or Sized for Rittal, nVent Hoffman, ELDON, Häwa, Schneider Electric & ETA Enclosures 58221.0345

Description
Cable pass-through brush strip for enclosure bases or individual cut-outs on enclosures, panels, server racks or machine walls. Due to the innovative and universal clamp strip the brush can also be assembled in a 90° angle, e.g. on bent sheet metal. Brush may be removed from the profile at any time and remounted using other mounting options. The KDR-BES-U brush strip is adaptable to almost any enclosure or panel type on the market. The standard gland plates included in the enclosure delivery can be used for assembly. They do not have to be changed! There are 4 different models available: Order No. 58210.xxxx - for sheet/wall thickness 1.5 - 2 mm, brush height 35 mm Order No. 58215.xxxx - for sheet/wall thickness 1.5 - 2 mm, brush height 50 mm Order No. 58225.xxxx - for sheet/wall thickness 2.5 - 3 mm, brush height 35 mm Order No. 58230.xxxx - for sheet/wall thickness 2.5 - 3 mm, brush height 50 mm Defining your individual length: X (mm) = sight size of enclosure base opening Order numbers (ex.): X = 999 mm --> Order N0. 58210.0999 Advantages & Benefits Quick assembly without tools Original enclosure gland plates can be used when mounting Three mounting types possible Brush may be remounted at any time using other mounting options Available in almost any length up to 1.500 mm
Description
Cable pass-through brush strip for enclosure bases or individual cut-outs on enclosures, panels, server racks or machine walls. Due to the innovative and universal clamp strip the brush can also be assembled in a 90° angle, e.g. on bent sheet metal. Brush may be removed from the profile at any time and remounted using other mounting options. The KDR-BES-U brush strip is adaptable to almost any enclosure or panel type on the market. The standard gland plates included in the enclosure delivery can be used for assembly. They do not have to be changed! There are 4 different models available: Order No. 58210.xxxx - for sheet/wall thickness 1.5 - 2 mm, brush height 35 mm Order No. 58215.xxxx - for sheet/wall thickness 1.5 - 2 mm, brush height 50 mm Order No. 58225.xxxx - for sheet/wall thickness 2.5 - 3 mm, brush height 35 mm Order No. 58230.xxxx - for sheet/wall thickness 2.5 - 3 mm, brush height 50 mm Defining your individual length: X (mm) = sight size of enclosure base opening Order numbers (ex.): X = 999 mm --> Order N0. 58210.0999 Advantages & Benefits Quick assembly without tools Original enclosure gland plates can be used when mounting Three mounting types possible Brush may be remounted at any time using other mounting options Available in almost any length up to 1.500 mm
Datasheet
Datasheet Summary
Powered by GS/AI

The KDR-BES-U Brush Strip with Clamp Profile, part number 58221.0345, is designed for use with various enclosure types including Rittal, nVent Hoffman, ELDON, Hv§wa, Schneider Electric, and ETA. This product features a brush height of 35 mm and is suitable for wall thicknesses ranging from 2.5 mm to 3 mm. It is made from aluminum with polyamide brushes, and operates effectively within a temperature range of -20 ¬8C to 90 ¬8C. The brush strip allows for cable pass-through and can be mounted at a 90¬8 angle, making it versatile for different installation scenarios. It can be quickly assembled without tools, utilizing the original enclosure gland plates, and offers the flexibility to be remounted using various mounting options. Custom lengths are available, accommodating specific enclosure base openings.

Datasheet Summary
Powered by GS/AI

The KDR-BES-U Brush Strip with Clamp Profile, part number 58221.0345, is designed for use with various enclosure types including Rittal, nVent Hoffman, ELDON, Hv§wa, Schneider Electric, and ETA. This product features a brush height of 35 mm and is suitable for wall thicknesses ranging from 2.5 mm to 3 mm. It is made from aluminum with polyamide brushes, and operates effectively within a temperature range of -20 ¬8C to 90 ¬8C. The brush strip allows for cable pass-through and can be mounted at a 90¬8 angle, making it versatile for different installation scenarios. It can be quickly assembled without tools, utilizing the original enclosure gland plates, and offers the flexibility to be remounted using various mounting options. Custom lengths are available, accommodating specific enclosure base openings.

Suppliers

Company
Product
Description
Supplier Links
KDR-BES-U Brush Strip With Clamp Profile- in Custom Length or Sized for Rittal, nVent Hoffman, ELDON, Häwa, Schneider Electric & ETA Enclosures - 58221.0345 - icotek Corp
Chicago, IL, United States
KDR-BES-U Brush Strip With Clamp Profile- in Custom Length or Sized for Rittal, nVent Hoffman, ELDON, Häwa, Schneider Electric & ETA Enclosures
58221.0345
KDR-BES-U Brush Strip With Clamp Profile- in Custom Length or Sized for Rittal, nVent Hoffman, ELDON, Häwa, Schneider Electric & ETA Enclosures 58221.0345
Cable pass-through brush strip for enclosure bases or individual cut-outs on enclosures, panels, server racks or machine walls. Due to the innovative and universal clamp strip the brush can also be assembled in a 90° angle, e.g. on bent sheet metal. Brush may be removed from the profile at any time and remounted using other mounting options. The KDR-BES-U brush strip is adaptable to almost any enclosure or panel type on the market. The standard gland plates included in the enclosure delivery can be used for assembly. They do not have to be changed! There are 4 different models available: Order No. 58210.xxxx - for sheet/wall thickness 1.5 - 2 mm, brush height 35 mm Order No. 58215.xxxx - for sheet/wall thickness 1.5 - 2 mm, brush height 50 mm Order No. 58225.xxxx - for sheet/wall thickness 2.5 - 3 mm, brush height 35 mm Order No. 58230.xxxx - for sheet/wall thickness 2.5 - 3 mm, brush height 50 mm Defining your individual length: X (mm) = sight size of enclosure base opening Order numbers (ex.): X = 999 mm --> Order N0. 58210.0999 Advantages & Benefits Quick assembly without tools Original enclosure gland plates can be used when mounting Three mounting types possible Brush may be remounted at any time using other mounting options Available in almost any length up to 1.500 mm

Cable pass-through brush strip for enclosure bases or individual cut-outs on enclosures, panels, server racks or machine walls.

Due to the innovative and universal clamp strip the brush can also be assembled in a 90° angle, e.g. on bent sheet metal. Brush may be removed from the profile at any time and remounted using other mounting options.

The KDR-BES-U brush strip is adaptable to almost any enclosure or panel type on the market. The standard gland plates included in the enclosure delivery can be used for assembly. They do not have to be changed!

There are 4 different models available:

Order No. 58210.xxxx - for sheet/wall thickness 1.5 - 2 mm, brush height 35 mm
Order No. 58215.xxxx - for sheet/wall thickness 1.5 - 2 mm, brush height 50 mm
Order No. 58225.xxxx - for sheet/wall thickness 2.5 - 3 mm, brush height 35 mm
Order No. 58230.xxxx - for sheet/wall thickness 2.5 - 3 mm, brush height 50 mm

Defining your individual length:

X (mm) = sight size of enclosure base opening

Order numbers (ex.):

X = 999 mm --> Order N0. 58210.0999


Advantages & Benefits

  • Quick assembly without tools
  • Original enclosure gland plates can be used when mounting
  • Three mounting types possible
  • Brush may be remounted at any time using other mounting options
  • Available in almost any length up to 1.500 mm
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Gaskets and Gasketing
Product Number 58221.0345
Product Name KDR-BES-U Brush Strip With Clamp Profile- in Custom Length or Sized for Rittal, nVent Hoffman, ELDON, Häwa, Schneider Electric & ETA Enclosures
Material Aluminum Brushes: Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Seal-Fast: D Series Silicone -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Gasket Type Sheet / Die-cut (optional feature); Custom Shape / Application
Material Polytetrafluoroethylene (PTFE)
View Details
Light-Curable Materials, Gasketing, GA-142 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
Flange Gaskets -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details