icotek Corp KEL-BES-S Split Brush Plate- for Cable Pass-Through 51522.002

Description
Split brush plates KEL-BES-S for routing cables into server racks, control panels and electrical enclosures. KEL-BES-S is also an ideal solution for entry and exit of cables that are routed inside raised floors, e.g. in computer centres. The brush plates can either be mounted via screws or via expanding rivets. Due to the split frame the KEL-BES-S can also be subsequently installed around the routed cables. The KEL-BES-S frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Advantages & Benefits Fast and easy assembly Subsequent assembly possible Versatile utilization Allows reduced airflow while filtering out dust, hair and larger particulate matter Visual screening Protects cables against wear due to sharp edges of the cut-out
Datasheet
Description
Split brush plates KEL-BES-S for routing cables into server racks, control panels and electrical enclosures. KEL-BES-S is also an ideal solution for entry and exit of cables that are routed inside raised floors, e.g. in computer centres. The brush plates can either be mounted via screws or via expanding rivets. Due to the split frame the KEL-BES-S can also be subsequently installed around the routed cables. The KEL-BES-S frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Advantages & Benefits Fast and easy assembly Subsequent assembly possible Versatile utilization Allows reduced airflow while filtering out dust, hair and larger particulate matter Visual screening Protects cables against wear due to sharp edges of the cut-out
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-BES-S Split Brush Plate- for Cable Pass-Through - 51522.002 - icotek Corp
Chicago, IL, United States
KEL-BES-S Split Brush Plate- for Cable Pass-Through
51522.002
KEL-BES-S Split Brush Plate- for Cable Pass-Through 51522.002
Split brush plates KEL-BES-S for routing cables into server racks, control panels and electrical enclosures. KEL-BES-S is also an ideal solution for entry and exit of cables that are routed inside raised floors, e.g. in computer centres. The brush plates can either be mounted via screws or via expanding rivets. Due to the split frame the KEL-BES-S can also be subsequently installed around the routed cables. The KEL-BES-S frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Advantages & Benefits Fast and easy assembly Subsequent assembly possible Versatile utilization Allows reduced airflow while filtering out dust, hair and larger particulate matter Visual screening Protects cables against wear due to sharp edges of the cut-out

Split brush plates KEL-BES-S for routing cables into server racks, control panels and electrical enclosures. KEL-BES-S is also an ideal solution for entry and exit of cables that are routed inside raised floors, e.g. in computer centres.

The brush plates can either be mounted via screws or via expanding rivets. Due to the split frame the KEL-BES-S can also be subsequently installed around the routed cables.

The KEL-BES-S frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors.


Advantages & Benefits

  • Fast and easy assembly
  • Subsequent assembly possible
  • Versatile utilization
  • Allows reduced airflow while filtering out dust, hair and larger particulate matter
  • Visual screening
  • Protects cables against wear due to sharp edges of the cut-out
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Gaskets and Gasketing
Product Number 51522.002
Product Name KEL-BES-S Split Brush Plate- for Cable Pass-Through
Material Polyamide Brushes: Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Ropes and Tapes - HYTEX® 1000 Ropes and Tapes - Mid-Mountain Materials, Inc.
Specs
Gasket Type Edge Trim; Gasket Strip; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
Material Silicone Rubber (optional feature); Fiberglass
Features Adhesive Backed (optional feature)
View Details
Custom Gaskets and Seals -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details
EMI Connector Gaskets - 2423991-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 0.9650 inch (24.51 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 suppliers