OMRON Automation and Safety Micro Switches D2AW-ER052D R

Description
Sealed Ultra Subminiature Microswitch
Request a Quote Datasheet
Description
Sealed Ultra Subminiature Microswitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switches - 1748201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
1748201
Micro Switches 1748201
Sealed Ultra Subminiature Microswitch

Sealed Ultra Subminiature Microswitch

Supplier's Site
Micro Switches - 1748272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
1748272
Micro Switches 1748272
Sealed Ultra Subminiature Microswitch

Sealed Ultra Subminiature Microswitch

Supplier's Site
Microswitch, Lever, Spst-Nc, 0.1A, 12Vdc; Microswitch Type Omron - 47AC4426 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spst-Nc, 0.1A, 12Vdc; Microswitch Type Omron
47AC4426
Microswitch, Lever, Spst-Nc, 0.1A, 12Vdc; Microswitch Type Omron 47AC4426
MICROSWITCH, LEVER, SPST-NC, 0.1A, 12VDC; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Long Straight Leaf Lever; Contact Configuration:SPST-N C; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC RoHS Compliant: Yes

MICROSWITCH, LEVER, SPST-NC, 0.1A, 12VDC; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Long Straight Leaf Lever; Contact Configuration:SPST-NC; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 1748201 47AC4426
Product Name Micro Switches Microswitch, Lever, Spst-Nc, 0.1A, 12Vdc; Microswitch Type Omron
Actuator Style Lever Style; Long straight lever Lever Style
Common Size Subminiature Subminiature; Ultra Subminiature
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL003MP - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Snap Action Switches - K2001194 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details