LORD MicroStrain Sensing Systems Datasheets for Tilt Sensors
Tilt sensors measure tilt angle with reference to the earth’s ground plane.
Tilt Sensors: Learn more
| Product Name | Notes |
|---|---|
| Accelerometer Based Flexion Angle System Overview The FAS-A® Inclinometer is designed to provide 1 and 2-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers together with an on-board microprocessor,... | |
| Downhole Orientation Sensor and Data Logger Overview The 3DM-DH3™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board... | |
| Microminiature Solid State 3-axis Pitch, Roll, and Yaw Sensor Overview The 3DM-DH® OEM Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and... | |
| Miniature Inertial Measurement Unit And Vertical Gyro Overview The 3DM-GX3® -15 is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer,... | |
| Overview The 3DM-GX3® -15-OEM is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an on-board... | |
| Solid State 3-axis Pitch, Roll, and Yaw Sensor Overview The 3DM® Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and 3 magnetometers... | |
| The 3DM-GX3® -25-OEM is a high-performance, miniature Attitude Heading Reference System (AHRS), utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, and an on-board... |