LORD MicroStrain Sensing Systems Datasheets for Inertial Measurement Units (IMU)
Inertial measurement units (IMUs) determine location via integrated gyroscopes and accelerometers that detect the distance and direction traveled over a period of time.
Inertial Measurement Units (IMU): Learn more
| Product Name | Notes |
|---|---|
| Miniature Attitude Heading Reference System (AHRS) Overview The 3DM-GX3® -35 high-performance, miniature Attitude Heading Reference System (AHRS) with GPS, combines MEMS sensor technology and a highly sensitive embedded GPS receiver. | |
| Miniature Attitude Heading Reference System Overview The 3DM-GX3® -25-OEM is a high-performance, miniature Attitude Heading Reference System (AHRS), utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial... | |
| Overview The 3DM-GX3® -15-OEM is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an on-board... | |
| The 3DM-GQ4-45 is a compact, tactical-grade all-in-one navigation solution with integrated GNSS and magnetometers, high noise immunity, and exceptional performance.Product HighlightsHigh performance integrated multi-constellation GNSS receiver and MEMS sensor technology... | |
| The 3DM-GX4 -25™ is a miniature high end industrial Attitude Heading and Reference System (AHRS), utilizing the highest performance MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial... | |
| The 3DM-GX4-15™ is a miniature high end industrial Inertial Measurement Unit (IMU), utilizing the highest performance MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, pressure altimeter... | |
| The 3DM-GX4-45™ is a miniature, industrial-grade GPS Aided Inertial Navigation System (GPS/INS), utilizing the highest performance MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors,... | |
| The LORD Sensing 3DM-GX5® family of industrial grade inertial sensors provides a wide range of triaxial inertial measurements and computed attitude and navigation solutions. The 3DM-GX5-45 all-in-one navigation solution... |