LORD MicroStrain Sensing Systems Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| The WSDA® -1500 -LXRS® is a network-ready gateway for high- speed, sophisticated data aggregation, with J1939 CAN and Ethernet interfaces. Product HighlightsEthernet-b ased gateway configures, coordinates, and collects sensor data... | |
| The WSDA® -RGD Ruggedized Wireless Sensor Data Aggregator is a MIL-STD-810F (shock and environment) and MIL-STD-461F (RE and RS) qualified, single- board computer with Ethernet, local flash storage, and optional... | |
| Wireless Analog Output Base Station Overview LORD MicroStrain®’s Analog Output Base Station provides seamless communication between wireless nodes and a host PC, single board computer or microcontroller. An analog out... | |
| Wireless RS-232 Base Station Overview LORD MicroStrain®’s RS-232 Base Station provides seamless communication between wireless nodes and a host PC, single board computer or microcontroller. Connectivity between the WSDA-Base-102-LXRS™ and... | |
| Wireless USB Base Station Overview LORD MicroStrain®’s USB Base Station provides seamless communication between wireless nodes and a host PC, single board computer or microcontroller. Connectivity between the WSDA-Base-104-LXRS™ and... |