LORD MicroStrain Sensing Systems Accelerometer Based Flexion Angle System FAS-A® Inclinometer

Description
Accelerometer Based Flexion Angle System Overview The FAS-A® Inclinometer is designed to provide 1 and 2-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers together with an on-board microprocessor, embedded software algorithm, non-volatile memory for configuration, and serial communication interface. Its form-factor, rated temperature range and power supply requirements are optimized for a broad array of applications. The FAS-A® outputs either one 360° roll axis or two +/-70° pitch and roll axes. The FAS-A® Inclinometer is initially sold as a starter kit with orientation module, RS-232 communication and power cable, universal wall transformer power supply, software CD, user manual and quick start guide. The FAS-A® Inclinometer is factory calibrated and ready for use with power-up. The FAS-A® ships with easy-to-use Microsoft Windows software which allows the user to initialize, configure and operate the instrument, view real-time measurements graphically, and write data to file for post-processing. For those users, integrators or OEMs who develop their own applications, the FAS-A® is shipped with a complete Data Communications Protocol guide that provides the developer with a complete instrument command set. Applications of your own design can readily be developed in any coding language and on any computing platform including microprocessors. When outputting in single axis mode, the FAS-A® provides measurement of 360° about its roll axis. When outputting in dual axis mode, the FAS-A® provides measurement of +/-70° about both its pitch and roll axes. The FAS-A® requires +5.2 to +12.0 volts DC to operate and can be powered by wall transformer, batteries, or any other capable power source. The enclosure provides a 2 hole mounting boss. Custom communication and power cables can be user fabricated or purchased from the factory. Features and Benefits Best in Class high-speed sample rate & flexible data outputs extended use, low-power data logging Easiest to Use out-of-the-box pitch and roll Cost Effective reduced cost and rapid time to market for customer’s applications aggressive volume discount schedule
Datasheet
Description
Accelerometer Based Flexion Angle System Overview The FAS-A® Inclinometer is designed to provide 1 and 2-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers together with an on-board microprocessor, embedded software algorithm, non-volatile memory for configuration, and serial communication interface. Its form-factor, rated temperature range and power supply requirements are optimized for a broad array of applications. The FAS-A® outputs either one 360° roll axis or two +/-70° pitch and roll axes. The FAS-A® Inclinometer is initially sold as a starter kit with orientation module, RS-232 communication and power cable, universal wall transformer power supply, software CD, user manual and quick start guide. The FAS-A® Inclinometer is factory calibrated and ready for use with power-up. The FAS-A® ships with easy-to-use Microsoft Windows software which allows the user to initialize, configure and operate the instrument, view real-time measurements graphically, and write data to file for post-processing. For those users, integrators or OEMs who develop their own applications, the FAS-A® is shipped with a complete Data Communications Protocol guide that provides the developer with a complete instrument command set. Applications of your own design can readily be developed in any coding language and on any computing platform including microprocessors. When outputting in single axis mode, the FAS-A® provides measurement of 360° about its roll axis. When outputting in dual axis mode, the FAS-A® provides measurement of +/-70° about both its pitch and roll axes. The FAS-A® requires +5.2 to +12.0 volts DC to operate and can be powered by wall transformer, batteries, or any other capable power source. The enclosure provides a 2 hole mounting boss. Custom communication and power cables can be user fabricated or purchased from the factory. Features and Benefits Best in Class high-speed sample rate & flexible data outputs extended use, low-power data logging Easiest to Use out-of-the-box pitch and roll Cost Effective reduced cost and rapid time to market for customer’s applications aggressive volume discount schedule
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometer Based Flexion Angle System - FAS-A® Inclinometer - LORD MicroStrain Sensing Systems
Williston, VT, USA
Accelerometer Based Flexion Angle System
FAS-A® Inclinometer
Accelerometer Based Flexion Angle System FAS-A® Inclinometer
Accelerometer Based Flexion Angle System Overview The FAS-A® Inclinometer is designed to provide 1 and 2-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers together with an on-board microprocessor, embedded software algorithm, non-volatile memory for configuration, and serial communication interface. Its form-factor, rated temperature range and power supply requirements are optimized for a broad array of applications. The FAS-A® outputs either one 360° roll axis or two +/-70° pitch and roll axes. The FAS-A® Inclinometer is initially sold as a starter kit with orientation module, RS-232 communication and power cable, universal wall transformer power supply, software CD, user manual and quick start guide. The FAS-A® Inclinometer is factory calibrated and ready for use with power-up. The FAS-A® ships with easy-to-use Microsoft Windows software which allows the user to initialize, configure and operate the instrument, view real-time measurements graphically, and write data to file for post-processing. For those users, integrators or OEMs who develop their own applications, the FAS-A® is shipped with a complete Data Communications Protocol guide that provides the developer with a complete instrument command set. Applications of your own design can readily be developed in any coding language and on any computing platform including microprocessors. When outputting in single axis mode, the FAS-A® provides measurement of 360° about its roll axis. When outputting in dual axis mode, the FAS-A® provides measurement of +/-70° about both its pitch and roll axes. The FAS-A® requires +5.2 to +12.0 volts DC to operate and can be powered by wall transformer, batteries, or any other capable power source. The enclosure provides a 2 hole mounting boss. Custom communication and power cables can be user fabricated or purchased from the factory. Features and Benefits Best in Class high-speed sample rate & flexible data outputs extended use, low-power data logging Easiest to Use out-of-the-box pitch and roll Cost Effective reduced cost and rapid time to market for customer’s applications aggressive volume discount schedule

Accelerometer Based Flexion Angle System

Overview

The FAS-A® Inclinometer is designed to provide 1 and 2-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers together with an on-board microprocessor, embedded software algorithm, non-volatile memory for configuration, and serial communication interface. Its form-factor, rated temperature range and power supply requirements are optimized for a broad array of applications. The FAS-A® outputs either one 360° roll axis or two +/-70° pitch and roll axes.

The FAS-A® Inclinometer is initially sold as a starter kit with orientation module, RS-232 communication and power cable, universal wall transformer power supply, software CD, user manual and quick start guide.

The FAS-A® Inclinometer is factory calibrated and ready for use with power-up. The FAS-A® ships with easy-to-use Microsoft Windows software which allows the user to initialize, configure and operate the instrument, view real-time measurements graphically, and write data to file for post-processing. For those users, integrators or OEMs who develop their own applications, the FAS-A® is shipped with a complete Data Communications Protocol guide that provides the developer with a complete instrument command set. Applications of your own design can readily be developed in any coding language and on any computing platform including microprocessors.

When outputting in single axis mode, the FAS-A® provides measurement of 360° about its roll axis. When outputting in dual axis mode, the FAS-A® provides measurement of +/-70° about both its pitch and roll axes.

The FAS-A® requires +5.2 to +12.0 volts DC to operate and can be powered by wall transformer, batteries, or any other capable power source. The enclosure provides a 2 hole mounting boss. Custom communication and power cables can be user fabricated or purchased from the factory.

Features and Benefits

Best in Class

  • high-speed sample rate & flexible data outputs
  • extended use, low-power data logging

Easiest to Use

  • out-of-the-box pitch and roll

Cost Effective

  • reduced cost and rapid time to market for customer’s applications
  • aggressive volume discount schedule
Supplier's Site Datasheet

Technical Specifications

  LORD MicroStrain Sensing Systems
Product Category Tilt Sensors
Product Number FAS-A® Inclinometer
Product Name Accelerometer Based Flexion Angle System
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 70 to 360 degrees
Number of Axes 1 to 2
Unlock Full Specs
to access all available technical data

Similar Products

A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACE-090-1-SV20-VW2-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 90 degrees
View Details
Inclination Sensors - 2100653 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details
Inclinometers - 1882-1117973-ND - DigiKey
Specs
Trigger Tilt Sensor
View Details