LORD MicroStrain Sensing Systems Datasheets for Inertial Navigation Systems
Inertial navigation systems use a combination of accelerometers and angular rate sensors (gyroscopes) to detect altitude, location, and motion. They may also be capable of detecting attitude, position, velocity, temperature, or magnetic field.
Inertial Navigation Systems: Learn more
| Product Name | Notes |
|---|---|
| Miniature Attitude Heading Reference System (AHRS) Overview The 3DM-GX3® -25 is a high-performance, miniature Attitude Heading Reference System (AHRS), utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro,... | |
| Miniature Attitude Heading Reference System (AHRS) Overview The 3DM-GX3® -35 high-performance, miniature Attitude Heading Reference System (AHRS) with GPS, combines MEMS sensor technology and a highly sensitive embedded GPS receiver. | |
| Miniature Attitude Heading Reference System Overview The 3DM-GX3® -25-OEM is a high-performance, miniature Attitude Heading Reference System (AHRS), utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial... | |
| Miniature GPS-Aided Inertial Navigation System Overview The 3DM-GX3® -45 high-performance, miniature GPS-Aided Inertial Navigation System (GPS/INS) combines MEMS inertial sensors, a highly-sensitive embedded GPS receiver, and a complex Extended Kalman... | |
| Overview The 3DM-GX3® -15-OEM is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an on-board... | |
| The 3DM-GQ4-45 is a compact, tactical-grade all-in-one navigation solution with integrated GNSS and magnetometers, high noise immunity, and exceptional performance.Product HighlightsHigh performance integrated multi-constellation GNSS receiver and MEMS sensor technology... | |
| The 3DM-GX4 -25™ is a miniature high end industrial Attitude Heading and Reference System (AHRS), utilizing the highest performance MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial... | |
| The 3DM-GX4-15™ is a miniature high end industrial Inertial Measurement Unit (IMU), utilizing the highest performance MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, pressure altimeter... | |
| The 3DM-GX4-45™ is a miniature, industrial-grade GPS Aided Inertial Navigation System (GPS/INS), utilizing the highest performance MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors,... | |
| The 3DM-RQ1™ -45 Ruggedized Tactical Grade GPS-Aided Inertial Navigation System (GPS/INS) combines a MEMS inertial sensor core with a high sensitivity GPS receiver, and a sophisticated Extended Kalman Filter to... | |
| The LORD Sensing 3DM-GX5® family of industrial grade inertial sensors provides a wide range of triaxial inertial measurements and computed attitude and navigation solutions. The 3DM-GX5-45 all-in-one navigation solution... |