LORD MicroStrain Sensing Systems Datasheets for Vibration Measurement Instruments and Vibration Analyzers

Vibration measurement instruments and vibration analyzers are used for measuring, displaying and analyzing vibration. Typically these instruments comprise a transducer, data acquisition and either a local display or some sort of output to a computer or another instrument.
Vibration Measurement Instruments and Vibration Analyzers: Learn more

Product Name Notes
Delivering 24-bit resolution and up to 104 kHz sample rates, the IEPE-Link™ -LXRS® Wireless IEPE Sensor Node is designed for high-speed vibration sensing in challenging applications. Ideally suited for critical...
Features precision time-keeping and extended range capabilities; measures strain, torque, load, pressure and magnetic fields. Overview The SG-Link® -LXRS™ 3 Channel Wireless Analog Sensor Node features 1 differential...
LORD MicroStrain® Displacement Variable Reluctance Transducer (DVRT®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT®
OEM Wireless Analog Sensor Node - Extended Range Overview The SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with...
OEM Wireless Analog Sensor Node - Low Power Overview The SG-Link®-OEM -LS Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended...
The G-Link2™ -LXRS® Wireless Accelerometer Node features on-board triaxial or external single axis ±1 g to ±200 g MEMS accelerometers in a small, IP67 rated enclosure. The 16-bit G-Link2 streamlines...
Wireless Accelerometer Node Overview The G-Link® -LXRS™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link® -LXRS...