LORD MicroStrain Sensing Systems High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro 3DM-GX3® -15

Description
Miniature Inertial Measurement Unit And Vertical Gyro Overview The 3DM-GX3® -15 is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an on-board processor running a sophisticated sensor fusion algorithm to provide static and dynamic orientation, and inertial measurements. The 3DM-GX3® -15 offers a range of fully calibrated inertial measurements including acceleration, angular rate, deltaTheta, and deltaVelocity vectors. It can also output computed orientation estimates including Euler angles (pitch and roll), rotation matrix and quaternion. All quantities are fully temperature compensated and are mathematically aligned to an orthogonal coordinate system. The angular rate quantities are further corrected for g-sensitivity and scale factor non-linearity to third order. The 3DM-GX3® -15 architecture has been carefully designed to substantially eliminate common sources of error such as sensitivity to supply voltage variations. On-board coning and sculling compensation allows for use of lower data output rates while maintaining performance of a fast internal sampling rate. The 3DM-GX3® -15 is initially sold as a starter kit consisting of an IMU module, RS-232 or USB communication and power cable, software CD, user manual, and quick start guide. Features and Benefits Best in Class precise inertial measurements high-speed sample rate & flexible data outputs high performance under vibration Easiest to Use smallest, lightest industrial IMU available simple integration supported by SDK and comprehensive API Cost Effective reduced cost and rapid time to market for customer’s applications aggressive volume discount schedule
Datasheet
Description
Miniature Inertial Measurement Unit And Vertical Gyro Overview The 3DM-GX3® -15 is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an on-board processor running a sophisticated sensor fusion algorithm to provide static and dynamic orientation, and inertial measurements. The 3DM-GX3® -15 offers a range of fully calibrated inertial measurements including acceleration, angular rate, deltaTheta, and deltaVelocity vectors. It can also output computed orientation estimates including Euler angles (pitch and roll), rotation matrix and quaternion. All quantities are fully temperature compensated and are mathematically aligned to an orthogonal coordinate system. The angular rate quantities are further corrected for g-sensitivity and scale factor non-linearity to third order. The 3DM-GX3® -15 architecture has been carefully designed to substantially eliminate common sources of error such as sensitivity to supply voltage variations. On-board coning and sculling compensation allows for use of lower data output rates while maintaining performance of a fast internal sampling rate. The 3DM-GX3® -15 is initially sold as a starter kit consisting of an IMU module, RS-232 or USB communication and power cable, software CD, user manual, and quick start guide. Features and Benefits Best in Class precise inertial measurements high-speed sample rate & flexible data outputs high performance under vibration Easiest to Use smallest, lightest industrial IMU available simple integration supported by SDK and comprehensive API Cost Effective reduced cost and rapid time to market for customer’s applications aggressive volume discount schedule
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro - 3DM-GX3® -15 - LORD MicroStrain Sensing Systems
Williston, VT, USA
High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro
3DM-GX3® -15
High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro 3DM-GX3® -15
Miniature Inertial Measurement Unit And Vertical Gyro Overview The 3DM-GX3® -15 is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an on-board processor running a sophisticated sensor fusion algorithm to provide static and dynamic orientation, and inertial measurements. The 3DM-GX3® -15 offers a range of fully calibrated inertial measurements including acceleration, angular rate, deltaTheta, and deltaVelocity vectors. It can also output computed orientation estimates including Euler angles (pitch and roll), rotation matrix and quaternion. All quantities are fully temperature compensated and are mathematically aligned to an orthogonal coordinate system. The angular rate quantities are further corrected for g-sensitivity and scale factor non-linearity to third order. The 3DM-GX3® -15 architecture has been carefully designed to substantially eliminate common sources of error such as sensitivity to supply voltage variations. On-board coning and sculling compensation allows for use of lower data output rates while maintaining performance of a fast internal sampling rate. The 3DM-GX3® -15 is initially sold as a starter kit consisting of an IMU module, RS-232 or USB communication and power cable, software CD, user manual, and quick start guide. Features and Benefits Best in Class precise inertial measurements high-speed sample rate & flexible data outputs high performance under vibration Easiest to Use smallest, lightest industrial IMU available simple integration supported by SDK and comprehensive API Cost Effective reduced cost and rapid time to market for customer’s applications aggressive volume discount schedule

Miniature Inertial Measurement Unit And Vertical Gyro

Overview

The 3DM-GX3® -15 is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an on-board processor running a sophisticated sensor fusion algorithm to provide static and dynamic orientation, and inertial measurements.

The 3DM-GX3® -15 offers a range of fully calibrated inertial measurements including acceleration, angular rate, deltaTheta, and deltaVelocity vectors. It can also output computed orientation estimates including Euler angles (pitch and roll), rotation matrix and quaternion. All quantities are fully temperature compensated and are mathematically aligned to an orthogonal coordinate system. The angular rate quantities are further corrected for g-sensitivity and scale factor non-linearity to third order. The 3DM-GX3® -15 architecture has been carefully designed to substantially eliminate common sources of error such as sensitivity to supply voltage variations. On-board coning and sculling compensation allows for use of lower data output rates while maintaining performance of a fast internal sampling rate.

The 3DM-GX3® -15 is initially sold as a starter kit consisting of an IMU module, RS-232 or USB communication and power cable, software CD, user manual, and quick start guide.

Features and Benefits

Best in Class

  • precise inertial measurements
  • high-speed sample rate & flexible data outputs
  • high performance under vibration

Easiest to Use

  • smallest, lightest industrial IMU available
  • simple integration supported by SDK and comprehensive API

Cost Effective

  • reduced cost and rapid time to market for customer’s applications
  • aggressive volume discount schedule
Supplier's Site Datasheet

Technical Specifications

  LORD MicroStrain Sensing Systems
Product Category Tilt Sensors
Product Number 3DM-GX3® -15
Product Name High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type MEMS
Tilt Range 360 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Sensors & Inclinometers - 10207131-00 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 30 degrees
Number of Axes 1
View Details
inclinometers - ACE-180-1-SV00-VW2-CW - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 180 degrees
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details