LORD MicroStrain Sensing Systems High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro 3DM-GX3® -15-OEM

Description
Overview The 3DM-GX3® -15-OEM is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an on-board processor running a sophisticated sensor fusion algorithm to provide static and dynamic orientation, and inertial measurements. Its form factor is ideally suited for OEM applications. The 3DM-GX3® -15-OEM offers a range of fully calibrated inertial measurements including acceleration, angular rate, deltaTheta and deltaVelocity vectors. It can also output computed orientation estimates including Euler angles (pitch and roll, rotation matrix and quaternion. All quantities are fully temperature compensated and are mathematically aligned to an orthogonal coordinate system. The angular rate quantities are further corrected for g-sensitivity and scale factor non-linearity to third order. The 3DM-GX3® -15-OEM architecture has been carefully designed to substantially eliminate common sources of error such as sensitivity to supply voltage variations. On-board coning and sculling compensation allows for use of lower data output rates while maintaining performance of a fast internal sampling rate. The 3DM-GX3® -15-OEM is initially sold as a starter kit consisting of an IMU module, USB communication and power cable, software CD, user manual and quick start guide. The circuit board form-factor provides thru-holes for mounting on larger circuit assemblies and custom TTL communication and power cables can be user fabricated or purchased from the factory. Features and Benefits Easiest to Integrate smallest, lightest industrial OEM IMU available simple integration supported by SDK and comprehensive API Best in Class precise inertial measurement high-speed sample rate & flexible data outputs high performance under vibration Cost Effective reduced cost and rapid time to market for customer’s applications aggressive volume discount schedule
Datasheet
Description
Overview The 3DM-GX3® -15-OEM is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an on-board processor running a sophisticated sensor fusion algorithm to provide static and dynamic orientation, and inertial measurements. Its form factor is ideally suited for OEM applications. The 3DM-GX3® -15-OEM offers a range of fully calibrated inertial measurements including acceleration, angular rate, deltaTheta and deltaVelocity vectors. It can also output computed orientation estimates including Euler angles (pitch and roll, rotation matrix and quaternion. All quantities are fully temperature compensated and are mathematically aligned to an orthogonal coordinate system. The angular rate quantities are further corrected for g-sensitivity and scale factor non-linearity to third order. The 3DM-GX3® -15-OEM architecture has been carefully designed to substantially eliminate common sources of error such as sensitivity to supply voltage variations. On-board coning and sculling compensation allows for use of lower data output rates while maintaining performance of a fast internal sampling rate. The 3DM-GX3® -15-OEM is initially sold as a starter kit consisting of an IMU module, USB communication and power cable, software CD, user manual and quick start guide. The circuit board form-factor provides thru-holes for mounting on larger circuit assemblies and custom TTL communication and power cables can be user fabricated or purchased from the factory. Features and Benefits Easiest to Integrate smallest, lightest industrial OEM IMU available simple integration supported by SDK and comprehensive API Best in Class precise inertial measurement high-speed sample rate & flexible data outputs high performance under vibration Cost Effective reduced cost and rapid time to market for customer’s applications aggressive volume discount schedule
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro - 3DM-GX3® -15-OEM - LORD MicroStrain Sensing Systems
Williston, VT, USA
High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro
3DM-GX3® -15-OEM
High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro 3DM-GX3® -15-OEM
Overview The 3DM-GX3® -15-OEM is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an on-board processor running a sophisticated sensor fusion algorithm to provide static and dynamic orientation, and inertial measurements. Its form factor is ideally suited for OEM applications. The 3DM-GX3® -15-OEM offers a range of fully calibrated inertial measurements including acceleration, angular rate, deltaTheta and deltaVelocity vectors. It can also output computed orientation estimates including Euler angles (pitch and roll, rotation matrix and quaternion. All quantities are fully temperature compensated and are mathematically aligned to an orthogonal coordinate system. The angular rate quantities are further corrected for g-sensitivity and scale factor non-linearity to third order. The 3DM-GX3® -15-OEM architecture has been carefully designed to substantially eliminate common sources of error such as sensitivity to supply voltage variations. On-board coning and sculling compensation allows for use of lower data output rates while maintaining performance of a fast internal sampling rate. The 3DM-GX3® -15-OEM is initially sold as a starter kit consisting of an IMU module, USB communication and power cable, software CD, user manual and quick start guide. The circuit board form-factor provides thru-holes for mounting on larger circuit assemblies and custom TTL communication and power cables can be user fabricated or purchased from the factory. Features and Benefits Easiest to Integrate smallest, lightest industrial OEM IMU available simple integration supported by SDK and comprehensive API Best in Class precise inertial measurement high-speed sample rate & flexible data outputs high performance under vibration Cost Effective reduced cost and rapid time to market for customer’s applications aggressive volume discount schedule

Overview

The 3DM-GX3® -15-OEM is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an on-board processor running a sophisticated sensor fusion algorithm to provide static and dynamic orientation, and inertial measurements. Its form factor is ideally suited for OEM applications.

The 3DM-GX3® -15-OEM offers a range of fully calibrated inertial measurements including acceleration, angular rate, deltaTheta and deltaVelocity vectors. It can also output computed orientation estimates including Euler angles (pitch and roll, rotation matrix and quaternion. All quantities are fully temperature compensated and are mathematically aligned to an orthogonal coordinate system. The angular rate quantities are further corrected for g-sensitivity and scale factor non-linearity to third order. The 3DM-GX3® -15-OEM architecture has been carefully designed to substantially eliminate common sources of error such as sensitivity to supply voltage variations. On-board coning and sculling compensation allows for use of lower data output rates while maintaining performance of a fast internal sampling rate.

The 3DM-GX3® -15-OEM is initially sold as a starter kit consisting of an IMU module, USB communication and power cable, software CD, user manual and quick start guide. The circuit board form-factor provides thru-holes for mounting on larger circuit assemblies and custom TTL communication and power cables can be user fabricated or purchased from the factory.

Features and Benefits

Easiest to Integrate

  • smallest, lightest industrial OEM IMU available
  • simple integration supported by SDK and comprehensive API

Best in Class

  • precise inertial measurement
  • high-speed sample rate & flexible data outputs
  • high performance under vibration

Cost Effective

  • reduced cost and rapid time to market for customer’s applications
  • aggressive volume discount schedule
Supplier's Site Datasheet

Technical Specifications

  LORD MicroStrain Sensing Systems
Product Category Tilt Sensors
Product Number 3DM-GX3® -15-OEM
Product Name High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type MEMS
Tilt Range 360 degrees
Unlock Full Specs
to access all available technical data

Similar Products

A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACE-360-1-SV20-VW2-CW - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 360 degrees
View Details
Inclinometers - 1882-1073788-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 360 degrees
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details