LORD MicroStrain Sensing Systems Datasheets for Telemetry Receivers and Telemetry Transmitters

Telemetry receivers and telemetry transmitters are data acquisition components used to gather information from remote locations via wireless communication.
Telemetry Receivers and Telemetry Transmitters: Learn more

Product Name Notes
Features precision time-keeping and extended range capabilities; measures strain, torque, load, pressure and magnetic fields. Overview The SG-Link® -LXRS™ 3 Channel Wireless Analog Sensor Node features 1 differential...
OEM Wireless Analog Sensor Node - Extended Range Overview The SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with...
Overview The TC-Link® -1CH -LXRS™ 6 Channel Wireless Thermocouple Node features a standard thermocouple input connector with an embedded cold junction temperature compensation sensor. On-board linearization algorithms are...
Overview The TC-Link® -6CH -LXRS™ 6 Channel Wireless Thermocouple Node features six standard thermocouple input connectors, an embedded cold junction temperature compensation sensor, and an optional relative humidity...
The V-Link® -LXRS® Wireless 7 Channel Analog Input Sensor Node features 4 differential input channels with optional bridge completion, 3 single ended input channel with 0-3 volt excitation, and an...
Wireless Accelerometer Node Overview The G-Link® -LXRS™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link® -LXRS...
Wireless Environmental Monitoring Node Overview The LORD MicroStrain® ENV-Link™ -Mini -LXRS™ is an environmental monitoring node designed to continuously acquire sensor data in an outdoor or harsh setting. The...