LORD MicroStrain Sensing Systems Solid State 3-Axis Pitch, Roll, and Yaw Sensor 3DM®

Description
Solid State 3-axis Pitch, Roll, and Yaw Sensor Overview The 3DM® Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and 3 magnetometers together with an on-board microprocessor, embedded software algorithm, non-volatile memory for configuration, and serial communication interface. Its form-factor, rated temperature range and power supply requirements are optimized for a broad array of applications. The 3DM® outputs acceleration vectors, magnetic field vectors, Euler angles (pitch, roll, yaw) and orientation matrix. The 3DM® Orientation Sensor is initially sold as a starter kit with orientation module, RS-232 communication and power cable, universal wall transformer power supply, software CD, user manual and quick start guide. The 3DM® Orientation Sensor is factory calibrated and ready for use with power-up. The 3DM® ships with easy-to-use Microsoft Windows software which allows the user to initialize, configure and operate the instrument, view real-time measurements graphically, and write data to file for post-processing. For those users, integrators or OEMs who develop their own applications, the 3DM® is shipped with a complete Data Communications Protocol guide that provides the developer with a complete instrument command set. Applications of your own design can readily be developed in any coding language and on any computing platform including microprocessors. When outputting the orientation matrix, the 3DM® provides measurement of 360° about all 3 axes. When outputting Euler angles, 3DM® provides measurement of +/-180° yaw (heading), +/-180° roll, and +/-70° pitch. The 3DM® can operate in either polled mode (it outputs an orientation data packet on each host request) or continuous mode (it outputs orientation data packet after data packet to the host without request). The 3DM® requires +5.2 to +12.0 volts DC to operate and can be powered by wall transformer, batteries, or any other capable power source. The enclosure provides a 2 hole mounting boss. Custom communication and power cables can be user fabricated or purchased from the factory. Features and Benefits Best in Class high-speed sample rate & flexible data outputs extended use, low-power data logging Easiest to Use out-of-the-box pitch, roll, and yaw Cost Effective reduced cost and rapid time to market for customer’s applications aggressive volume discount schedule
Datasheet
Description
Solid State 3-axis Pitch, Roll, and Yaw Sensor Overview The 3DM® Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and 3 magnetometers together with an on-board microprocessor, embedded software algorithm, non-volatile memory for configuration, and serial communication interface. Its form-factor, rated temperature range and power supply requirements are optimized for a broad array of applications. The 3DM® outputs acceleration vectors, magnetic field vectors, Euler angles (pitch, roll, yaw) and orientation matrix. The 3DM® Orientation Sensor is initially sold as a starter kit with orientation module, RS-232 communication and power cable, universal wall transformer power supply, software CD, user manual and quick start guide. The 3DM® Orientation Sensor is factory calibrated and ready for use with power-up. The 3DM® ships with easy-to-use Microsoft Windows software which allows the user to initialize, configure and operate the instrument, view real-time measurements graphically, and write data to file for post-processing. For those users, integrators or OEMs who develop their own applications, the 3DM® is shipped with a complete Data Communications Protocol guide that provides the developer with a complete instrument command set. Applications of your own design can readily be developed in any coding language and on any computing platform including microprocessors. When outputting the orientation matrix, the 3DM® provides measurement of 360° about all 3 axes. When outputting Euler angles, 3DM® provides measurement of +/-180° yaw (heading), +/-180° roll, and +/-70° pitch. The 3DM® can operate in either polled mode (it outputs an orientation data packet on each host request) or continuous mode (it outputs orientation data packet after data packet to the host without request). The 3DM® requires +5.2 to +12.0 volts DC to operate and can be powered by wall transformer, batteries, or any other capable power source. The enclosure provides a 2 hole mounting boss. Custom communication and power cables can be user fabricated or purchased from the factory. Features and Benefits Best in Class high-speed sample rate & flexible data outputs extended use, low-power data logging Easiest to Use out-of-the-box pitch, roll, and yaw Cost Effective reduced cost and rapid time to market for customer’s applications aggressive volume discount schedule
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State 3-Axis Pitch, Roll, and Yaw Sensor - 3DM® - LORD MicroStrain Sensing Systems
Williston, VT, USA
Solid State 3-Axis Pitch, Roll, and Yaw Sensor
3DM®
Solid State 3-Axis Pitch, Roll, and Yaw Sensor 3DM®
Solid State 3-axis Pitch, Roll, and Yaw Sensor Overview The 3DM® Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and 3 magnetometers together with an on-board microprocessor, embedded software algorithm, non-volatile memory for configuration, and serial communication interface. Its form-factor, rated temperature range and power supply requirements are optimized for a broad array of applications. The 3DM® outputs acceleration vectors, magnetic field vectors, Euler angles (pitch, roll, yaw) and orientation matrix. The 3DM® Orientation Sensor is initially sold as a starter kit with orientation module, RS-232 communication and power cable, universal wall transformer power supply, software CD, user manual and quick start guide. The 3DM® Orientation Sensor is factory calibrated and ready for use with power-up. The 3DM® ships with easy-to-use Microsoft Windows software which allows the user to initialize, configure and operate the instrument, view real-time measurements graphically, and write data to file for post-processing. For those users, integrators or OEMs who develop their own applications, the 3DM® is shipped with a complete Data Communications Protocol guide that provides the developer with a complete instrument command set. Applications of your own design can readily be developed in any coding language and on any computing platform including microprocessors. When outputting the orientation matrix, the 3DM® provides measurement of 360° about all 3 axes. When outputting Euler angles, 3DM® provides measurement of +/-180° yaw (heading), +/-180° roll, and +/-70° pitch. The 3DM® can operate in either polled mode (it outputs an orientation data packet on each host request) or continuous mode (it outputs orientation data packet after data packet to the host without request). The 3DM® requires +5.2 to +12.0 volts DC to operate and can be powered by wall transformer, batteries, or any other capable power source. The enclosure provides a 2 hole mounting boss. Custom communication and power cables can be user fabricated or purchased from the factory. Features and Benefits Best in Class high-speed sample rate & flexible data outputs extended use, low-power data logging Easiest to Use out-of-the-box pitch, roll, and yaw Cost Effective reduced cost and rapid time to market for customer’s applications aggressive volume discount schedule

Solid State 3-axis Pitch, Roll, and Yaw Sensor

Overview

The 3DM® Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and 3 magnetometers together with an on-board microprocessor, embedded software algorithm, non-volatile memory for configuration, and serial communication interface. Its form-factor, rated temperature range and power supply requirements are optimized for a broad array of applications. The 3DM® outputs acceleration vectors, magnetic field vectors, Euler angles (pitch, roll, yaw) and orientation matrix.

The 3DM® Orientation Sensor is initially sold as a starter kit with orientation module, RS-232 communication and power cable, universal wall transformer power supply, software CD, user manual and quick start guide.

The 3DM® Orientation Sensor is factory calibrated and ready for use with power-up. The 3DM® ships with easy-to-use Microsoft Windows software which allows the user to initialize, configure and operate the instrument, view real-time measurements graphically, and write data to file for post-processing. For those users, integrators or OEMs who develop their own applications, the 3DM® is shipped with a complete Data Communications Protocol guide that provides the developer with a complete instrument command set. Applications of your own design can readily be developed in any coding language and on any computing platform including microprocessors.

When outputting the orientation matrix, the 3DM® provides measurement of 360° about all 3 axes. When outputting Euler angles, 3DM® provides measurement of +/-180° yaw (heading), +/-180° roll, and +/-70° pitch. The 3DM® can operate in either polled mode (it outputs an orientation data packet on each host request) or continuous mode (it outputs orientation data packet after data packet to the host without request).

The 3DM® requires +5.2 to +12.0 volts DC to operate and can be powered by wall transformer, batteries, or any other capable power source. The enclosure provides a 2 hole mounting boss. Custom communication and power cables can be user fabricated or purchased from the factory.

Features and Benefits

Best in Class

  • high-speed sample rate & flexible data outputs
  • extended use, low-power data logging

Easiest to Use

  • out-of-the-box pitch, roll, and yaw

Cost Effective

  • reduced cost and rapid time to market for customer’s applications
  • aggressive volume discount schedule
Supplier's Site Datasheet

Technical Specifications

  LORD MicroStrain Sensing Systems
Product Category Tilt Sensors
Product Number 3DM®
Product Name Solid State 3-Axis Pitch, Roll, and Yaw Sensor
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 360 degrees
Number of Axes 3
Unlock Full Specs
to access all available technical data

Similar Products

A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACE-080-2-SC00-H02-AW - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 80 degrees
View Details
Inclination Sensors - 2100662 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details