Tru-Flo Valves & Automation Electric Actuator EL Series

Description
Technical Information Die cast aluminum enclosure Corrosion resistant NEMA 4/4x construction Utilizing ISO 5211 mounting patterns Optional servo card for modulating service; 4–20mA, 1–5mA, 1–5VDC, 0–10VDC, command signal potentiometer inputs with optional 4–20mA transmitter CSA and CE approved Self-locking gear train–no brake required Visual position indication Working temperature of -14°F–160°F Stainless steel fasteners Manual override with hand wheel standard on most models Standard two auxiliary limit switch
Datasheet
Description
Technical Information Die cast aluminum enclosure Corrosion resistant NEMA 4/4x construction Utilizing ISO 5211 mounting patterns Optional servo card for modulating service; 4–20mA, 1–5mA, 1–5VDC, 0–10VDC, command signal potentiometer inputs with optional 4–20mA transmitter CSA and CE approved Self-locking gear train–no brake required Visual position indication Working temperature of -14°F–160°F Stainless steel fasteners Manual override with hand wheel standard on most models Standard two auxiliary limit switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - EL Series - Tru-Flo Valves & Automation
Easley, SC, USA
Electric Actuator
EL Series
Electric Actuator EL Series
Technical Information Die cast aluminum enclosure Corrosion resistant NEMA 4/4x construction Utilizing ISO 5211 mounting patterns Optional servo card for modulating service; 4–20mA, 1–5mA, 1–5VDC, 0–10VDC, command signal potentiometer inputs with optional 4–20mA transmitter CSA and CE approved Self-locking gear train–no brake required Visual position indication Working temperature of -14°F–160°F Stainless steel fasteners Manual override with hand wheel standard on most models Standard two auxiliary limit switch

Technical Information

  • Die cast aluminum enclosure
  • Corrosion resistant NEMA 4/4x construction
  • Utilizing ISO 5211 mounting patterns
  • Optional servo card for modulating service; 4–20mA, 1–5mA, 1–5VDC, 0–10VDC, command signal potentiometer inputs with optional 4–20mA transmitter
  • CSA and CE approved
  • Self-locking gear train–no brake required
  • Visual position indication
  • Working temperature of -14°F–160°F
  • Stainless steel fasteners
  • Manual override with hand wheel standard on most models
  • Standard two auxiliary limit switch
Supplier's Site Datasheet

Technical Specifications

  Tru-Flo Valves & Automation
Product Category Electric Valve Actuators
Product Number EL Series
Product Name Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Electric Actuator - M Series - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Spring Return Valve Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Actuation Time 6 seconds
AC Voltage 24 to 230 volts
Frequency 50 Hz; 60 Hz
View Details
Valve Actuators - 199190649 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
View Details