Features & Specifications
Die cast aluminum enclosure
Corrosion resistant NEMA 4/4x construction
Utilizing ISO 5211 mounting patterns
Optional servo card for modulating service; 4–20mA, 1–5mA, 1–5VDC, 0–10VDC, command signal potentiometer inputs with optional 4–20mA transmitter
CSA and CE approved
Self-locking gear train–no brake required
Visual position indication
Working temperature of -14°F–160°F
Stainless steel fasteners
Manual override with hand wheel standard on most models
Standard two auxiliary limit switch
Features & Specifications
- Die cast aluminum enclosure
- Corrosion resistant NEMA 4/4x construction
- Utilizing ISO 5211 mounting patterns
- Optional servo card for modulating service; 4–20mA, 1–5mA, 1–5VDC, 0–10VDC, command signal potentiometer inputs with optional 4–20mA transmitter
- CSA and CE approved
- Self-locking gear train–no brake required
- Visual position indication
- Working temperature of -14°F–160°F
- Stainless steel fasteners
- Manual override with hand wheel standard on most models
- Standard two auxiliary limit switch