UT/MT Series Features & Specifications
Compact design utilizes the same body for double acting and spring return units.
Utilizing NAMUR VDI/VDE 3845 and ISO 5211 dimensions
Standard 90° rotation, with optional 120°, 135°, 150°, and 180°
Female pinion drive standard, with optional drives to meet specific application requirements
Ideal for high cycle applications
Rugged tooth design allowing for manual override
High visibility position indication
High cycle life wear pads serves as both guide and wear bearings
Epoxy coated spring cartridges are pre-loaded for safety
Alternative operating media includes air, water, nitrogen and compatible hydraulic fluids
Stainless steel fasteners
Honed bore for high cycle life
Full traceability of all component parts
Factory pressure and leak tested and boxed individually
Wide range of adapters and accessories available
UT/MT Series Features & Specifications
- Compact design utilizes the same body for double acting and spring return units.
- Utilizing NAMUR VDI/VDE 3845 and ISO 5211 dimensions
- Standard 90° rotation, with optional 120°, 135°, 150°, and 180°
- Female pinion drive standard, with optional drives to meet specific application requirements
- Ideal for high cycle applications
- Rugged tooth design allowing for manual override
- High visibility position indication
- High cycle life wear pads serves as both guide and wear bearings
- Epoxy coated spring cartridges are pre-loaded for safety
- Alternative operating media includes air, water, nitrogen and compatible hydraulic fluids
- Stainless steel fasteners
- Honed bore for high cycle life
- Full traceability of all component parts
- Factory pressure and leak tested and boxed individually
- Wide range of adapters and accessories available