DeZURIK Rotary Diaphragm Actuators are designed specifically for smooth, efficient, and accurate throttling control. DeZURIK diaphragm actuators are used on quarter-turn valves including BHP High Performance Butterfly Valves, VPB V-Port Ball Valves, RCV Rotary Control Valves and .5-3″ PEC Eccentric Plug Valves. These actuators are designed for on-off or modulating service in either a fail-open or fail-closed mode.
The DR-40B and DR-85B rotary diaphragm actuators set the industry standard for accurate performance, rugged construction and long, economical service life. The 316 stainless steel materials in the DR-40B and DR-85B actuators provide corrosion resistance for a wide range of demanding industrial environments. The DR-40B actuator features enclosed construction, smooth throttling control and accuracy, externally adjustable stops and external position indication. The spring cartridge is caged at the factory for increased safety and optional OSHA lockout devices are available.
For larger rotary control valves, DeZURIK offers three additional models: DR-125, DR-145A and DR-250A. These actuator sizes provide the same features in epoxy coated cast iron and steel construction for corrosion resistance.
| DeZURIK, Inc. | |
|---|---|
| Product Category | Valve Actuators |
| Product Name | DeZURIK Rotary Diaphragm Actuators |
| Valve Motion | Rotary |