Barksdale Control Products Level Switches UNS-PA or PP

Description
Barksdale's UNS-PA/PP family of level solutions are ideal for applications requiring a side-mounted switch. With their compact design, they are suitable for use in small tanks and vessels, as well as larger tanks where top mounting is not an option. A choice of polyamid (nylon) or polypropylene wetted parts allows for broad media compatibility and assures trouble-free operation over a wide range of media temperatures. Switch polarity can be changed from normally open to normally closed by simply rotating the assembly 180 degrees. For applications requiring a durable yet economical side-mounted level switch, the UNS-PA/PP is the solution. Features Convenient side mount Compact size for easy installation Ideal for small tanks and vessels Durable yet economical Broad media compatibility Hermetically sealed reed switches Polyamid (Nylon) or Polypropylene Wetted Parts
Datasheet
Description
Barksdale's UNS-PA/PP family of level solutions are ideal for applications requiring a side-mounted switch. With their compact design, they are suitable for use in small tanks and vessels, as well as larger tanks where top mounting is not an option. A choice of polyamid (nylon) or polypropylene wetted parts allows for broad media compatibility and assures trouble-free operation over a wide range of media temperatures. Switch polarity can be changed from normally open to normally closed by simply rotating the assembly 180 degrees. For applications requiring a durable yet economical side-mounted level switch, the UNS-PA/PP is the solution. Features Convenient side mount Compact size for easy installation Ideal for small tanks and vessels Durable yet economical Broad media compatibility Hermetically sealed reed switches Polyamid (Nylon) or Polypropylene Wetted Parts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Switches - UNS-PA or PP - Barksdale Control Products
Los Angeles, CA, USA
Level Switches
UNS-PA or PP
Level Switches UNS-PA or PP
Barksdale's UNS-PA/PP family of level solutions are ideal for applications requiring a side-mounted switch. With their compact design, they are suitable for use in small tanks and vessels, as well as larger tanks where top mounting is not an option. A choice of polyamid (nylon) or polypropylene wetted parts allows for broad media compatibility and assures trouble-free operation over a wide range of media temperatures. Switch polarity can be changed from normally open to normally closed by simply rotating the assembly 180 degrees. For applications requiring a durable yet economical side-mounted level switch, the UNS-PA/PP is the solution. Features Convenient side mount Compact size for easy installation Ideal for small tanks and vessels Durable yet economical Broad media compatibility Hermetically sealed reed switches Polyamid (Nylon) or Polypropylene Wetted Parts

Barksdale's UNS-PA/PP family of level solutions are ideal for applications requiring a side-mounted switch. With their compact design, they are suitable for use in small tanks and vessels, as well as larger tanks where top mounting is not an option. A choice of polyamid (nylon) or polypropylene wetted parts allows for broad media compatibility and assures trouble-free operation over a wide range of media temperatures. Switch polarity can be changed from normally open to normally closed by simply rotating the assembly 180 degrees. For applications requiring a durable yet economical side-mounted level switch, the UNS-PA/PP is the solution.

Features

  • Convenient side mount
  • Compact size for easy installation
  • Ideal for small tanks and vessels
  • Durable yet economical
  • Broad media compatibility
  • Hermetically sealed reed switches
  • Polyamid (Nylon) or Polypropylene Wetted Parts
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Level Sensors
Product Number UNS-PA or PP
Product Name Level Switches
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 70 psi (49.26 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details