Barksdale Control Products Mini LevelSite® Level Indicator Model LMSSM

Description
Our Alloy Mini LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems, especially in applications where space is at a premium. Welded stainless steel construction provides for long life and eliminates the risk of broken or cloudy glass commonly encountered with traditional sight glasses. Large, easy to read flags are completely isolated from the process media and can be viewed from over 100 feet away. Each Mini LevelSite® is customized to meet your unique specifications, and is available in lengths of up to 10 feet (3 meters). Barksdale's Mini LevelSite® is suitable for use with oil water & aggressive liquids in a wide variety of industrial applications, including food & beverage and textile dyeing equipment. Features Easy replacement for sight glasses Small diameter ideal for use in tight spaces Rugged construction for long life and maintenance free use Customized to meet your exact specifications
Datasheet
Description
Our Alloy Mini LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems, especially in applications where space is at a premium. Welded stainless steel construction provides for long life and eliminates the risk of broken or cloudy glass commonly encountered with traditional sight glasses. Large, easy to read flags are completely isolated from the process media and can be viewed from over 100 feet away. Each Mini LevelSite® is customized to meet your unique specifications, and is available in lengths of up to 10 feet (3 meters). Barksdale's Mini LevelSite® is suitable for use with oil water & aggressive liquids in a wide variety of industrial applications, including food & beverage and textile dyeing equipment. Features Easy replacement for sight glasses Small diameter ideal for use in tight spaces Rugged construction for long life and maintenance free use Customized to meet your exact specifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini LevelSite® Level Indicator - Model LMSSM - Barksdale Control Products
Los Angeles, CA, USA
Mini LevelSite® Level Indicator
Model LMSSM
Mini LevelSite® Level Indicator Model LMSSM
Our Alloy Mini LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems, especially in applications where space is at a premium. Welded stainless steel construction provides for long life and eliminates the risk of broken or cloudy glass commonly encountered with traditional sight glasses. Large, easy to read flags are completely isolated from the process media and can be viewed from over 100 feet away. Each Mini LevelSite® is customized to meet your unique specifications, and is available in lengths of up to 10 feet (3 meters). Barksdale's Mini LevelSite® is suitable for use with oil water & aggressive liquids in a wide variety of industrial applications, including food & beverage and textile dyeing equipment. Features Easy replacement for sight glasses Small diameter ideal for use in tight spaces Rugged construction for long life and maintenance free use Customized to meet your exact specifications

Our Alloy Mini LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems, especially in applications where space is at a premium. Welded stainless steel construction provides for long life and eliminates the risk of broken or cloudy glass commonly encountered with traditional sight glasses. Large, easy to read flags are completely isolated from the process media and can be viewed from over 100 feet away. Each Mini LevelSite® is customized to meet your unique specifications, and is available in lengths of up to 10 feet (3 meters). Barksdale's Mini LevelSite® is suitable for use with oil water & aggressive liquids in a wide variety of industrial applications, including food & beverage and textile dyeing equipment.

Features

  • Easy replacement for sight glasses
  • Small diameter ideal for use in tight spaces
  • Rugged construction for long life and maintenance free use
  • Customized to meet your exact specifications
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Level Sensors
Product Number Model LMSSM
Product Name Mini LevelSite® Level Indicator
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 240 psi (169 m H2O)
Material Temperature Range 302 F (150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details