Barksdale Control Products LevelSite® Level Indicator Model LTSM

Description
Our Alloy LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems. Featuring rugged, welded stainless steel construction, the process media is completely isolated from the instrumentation and rotating flags, eliminating the danger of leaks or spills. Units are virtually maintenance free, and unlike traditional sight glasses do not need to be removed from service for cleaning. Large, easy to read flags can be viewed from over 100 feet away. Each LevelSite® is available in continuous lengths of up to 20 feet or multiple lengths of up to 65 feet. Our Alloy LevelSite® is suitable for use with oil, water, aggressive liquids in oil refineries, chemical process plants, and a wide variety of other industrial applications. Features Safe, accident-proof design Rugged, welded stainless steel construction Maintenance-free - no need to be removed from service for cleaning
Datasheet
Description
Our Alloy LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems. Featuring rugged, welded stainless steel construction, the process media is completely isolated from the instrumentation and rotating flags, eliminating the danger of leaks or spills. Units are virtually maintenance free, and unlike traditional sight glasses do not need to be removed from service for cleaning. Large, easy to read flags can be viewed from over 100 feet away. Each LevelSite® is available in continuous lengths of up to 20 feet or multiple lengths of up to 65 feet. Our Alloy LevelSite® is suitable for use with oil, water, aggressive liquids in oil refineries, chemical process plants, and a wide variety of other industrial applications. Features Safe, accident-proof design Rugged, welded stainless steel construction Maintenance-free - no need to be removed from service for cleaning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LevelSite® Level Indicator - Model LTSM - Barksdale Control Products
Los Angeles, CA, USA
LevelSite® Level Indicator
Model LTSM
LevelSite® Level Indicator Model LTSM
Our Alloy LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems. Featuring rugged, welded stainless steel construction, the process media is completely isolated from the instrumentation and rotating flags, eliminating the danger of leaks or spills. Units are virtually maintenance free, and unlike traditional sight glasses do not need to be removed from service for cleaning. Large, easy to read flags can be viewed from over 100 feet away. Each LevelSite® is available in continuous lengths of up to 20 feet or multiple lengths of up to 65 feet. Our Alloy LevelSite® is suitable for use with oil, water, aggressive liquids in oil refineries, chemical process plants, and a wide variety of other industrial applications. Features Safe, accident-proof design Rugged, welded stainless steel construction Maintenance-free - no need to be removed from service for cleaning

Our Alloy LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems. Featuring rugged, welded stainless steel construction, the process media is completely isolated from the instrumentation and rotating flags, eliminating the danger of leaks or spills. Units are virtually maintenance free, and unlike traditional sight glasses do not need to be removed from service for cleaning. Large, easy to read flags can be viewed from over 100 feet away. Each LevelSite® is available in continuous lengths of up to 20 feet or multiple lengths of up to 65 feet. Our Alloy LevelSite® is suitable for use with oil, water, aggressive liquids in oil refineries, chemical process plants, and a wide variety of other industrial applications.

Features

  • Safe, accident-proof design
  • Rugged, welded stainless steel construction
  • Maintenance-free - no need to be removed from service for cleaning
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Level Sensors
Product Number Model LTSM
Product Name LevelSite® Level Indicator
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 960 psi (676 m H2O)
Material Temperature Range 302 F (150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details