Barksdale Control Products LevelSite® Level Indicator Model LSSM

Description
Our Alloy LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems. Featuring rugged, welded stainless steel construction, the process media is completely isolated from the instrumentation and rotating flags, eliminating the danger of leaks or spills. Units are virtually maintenance free, and unlike traditional sight glasses do not need to be removed from service for cleaning. Large, easy to read flags can be viewed from over 100 feet away. Each LevelSite® is available in continuous lengths of up to 20 feet or multiple lengths of up to 65 feet. Our Alloy LevelSite® is suitable for use with oil, water, aggressive liquids in oil refineries, chemical process plants, and a wide variety of other industrial applications. Features Safe, accident-proof design Rugged, welded stainless steel construction Maintenance-free - no need to be removed from service for cleaning
Datasheet
Description
Our Alloy LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems. Featuring rugged, welded stainless steel construction, the process media is completely isolated from the instrumentation and rotating flags, eliminating the danger of leaks or spills. Units are virtually maintenance free, and unlike traditional sight glasses do not need to be removed from service for cleaning. Large, easy to read flags can be viewed from over 100 feet away. Each LevelSite® is available in continuous lengths of up to 20 feet or multiple lengths of up to 65 feet. Our Alloy LevelSite® is suitable for use with oil, water, aggressive liquids in oil refineries, chemical process plants, and a wide variety of other industrial applications. Features Safe, accident-proof design Rugged, welded stainless steel construction Maintenance-free - no need to be removed from service for cleaning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LevelSite® Level Indicator - Model LSSM - Barksdale Control Products
Los Angeles, CA, USA
LevelSite® Level Indicator
Model LSSM
LevelSite® Level Indicator Model LSSM
Our Alloy LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems. Featuring rugged, welded stainless steel construction, the process media is completely isolated from the instrumentation and rotating flags, eliminating the danger of leaks or spills. Units are virtually maintenance free, and unlike traditional sight glasses do not need to be removed from service for cleaning. Large, easy to read flags can be viewed from over 100 feet away. Each LevelSite® is available in continuous lengths of up to 20 feet or multiple lengths of up to 65 feet. Our Alloy LevelSite® is suitable for use with oil, water, aggressive liquids in oil refineries, chemical process plants, and a wide variety of other industrial applications. Features Safe, accident-proof design Rugged, welded stainless steel construction Maintenance-free - no need to be removed from service for cleaning

Our Alloy LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems. Featuring rugged, welded stainless steel construction, the process media is completely isolated from the instrumentation and rotating flags, eliminating the danger of leaks or spills. Units are virtually maintenance free, and unlike traditional sight glasses do not need to be removed from service for cleaning. Large, easy to read flags can be viewed from over 100 feet away. Each LevelSite® is available in continuous lengths of up to 20 feet or multiple lengths of up to 65 feet. Our Alloy LevelSite® is suitable for use with oil, water, aggressive liquids in oil refineries, chemical process plants, and a wide variety of other industrial applications.

Features

  • Safe, accident-proof design
  • Rugged, welded stainless steel construction
  • Maintenance-free - no need to be removed from service for cleaning
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Level Sensors
Product Number Model LSSM
Product Name LevelSite® Level Indicator
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 960 psi (676 m H2O)
Material Temperature Range 302 F (150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-1016-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
ToughSonic 100 Series - TS-100.14 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 4 to 168 inch (102 to 4267 mm)
Media Type Liquid
View Details