Barksdale Control Products LevelSite® Level Indicator Model LSBM

Description
Our Alloy LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems. Featuring rugged, welded stainless steel construction, the process media is completely isolated from the instrumentation and rotating flags, eliminating the danger of leaks or spills. Units are virtually maintenance free, and unlike traditional sight glasses do not need to be removed from service for cleaning. Large, easy to read flags can be viewed from over 100 feet away. Each LevelSite® is available in continuous lengths of up to 20 feet or multiple lengths of up to 65 feet. Our Alloy LevelSite® is suitable for use with oil, water, aggressive liquids in oil refineries, chemical process plants, and a wide variety of other industrial applications. Features Safe, accident-proof design Rugged, welded stainless steel construction Maintenance-free - no need to be removed from service for cleaning
Datasheet
Description
Our Alloy LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems. Featuring rugged, welded stainless steel construction, the process media is completely isolated from the instrumentation and rotating flags, eliminating the danger of leaks or spills. Units are virtually maintenance free, and unlike traditional sight glasses do not need to be removed from service for cleaning. Large, easy to read flags can be viewed from over 100 feet away. Each LevelSite® is available in continuous lengths of up to 20 feet or multiple lengths of up to 65 feet. Our Alloy LevelSite® is suitable for use with oil, water, aggressive liquids in oil refineries, chemical process plants, and a wide variety of other industrial applications. Features Safe, accident-proof design Rugged, welded stainless steel construction Maintenance-free - no need to be removed from service for cleaning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LevelSite® Level Indicator - Model LSBM - Barksdale Control Products
Los Angeles, CA, USA
LevelSite® Level Indicator
Model LSBM
LevelSite® Level Indicator Model LSBM
Our Alloy LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems. Featuring rugged, welded stainless steel construction, the process media is completely isolated from the instrumentation and rotating flags, eliminating the danger of leaks or spills. Units are virtually maintenance free, and unlike traditional sight glasses do not need to be removed from service for cleaning. Large, easy to read flags can be viewed from over 100 feet away. Each LevelSite® is available in continuous lengths of up to 20 feet or multiple lengths of up to 65 feet. Our Alloy LevelSite® is suitable for use with oil, water, aggressive liquids in oil refineries, chemical process plants, and a wide variety of other industrial applications. Features Safe, accident-proof design Rugged, welded stainless steel construction Maintenance-free - no need to be removed from service for cleaning

Our Alloy LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems. Featuring rugged, welded stainless steel construction, the process media is completely isolated from the instrumentation and rotating flags, eliminating the danger of leaks or spills. Units are virtually maintenance free, and unlike traditional sight glasses do not need to be removed from service for cleaning. Large, easy to read flags can be viewed from over 100 feet away. Each LevelSite® is available in continuous lengths of up to 20 feet or multiple lengths of up to 65 feet. Our Alloy LevelSite® is suitable for use with oil, water, aggressive liquids in oil refineries, chemical process plants, and a wide variety of other industrial applications.

Features

  • Safe, accident-proof design
  • Rugged, welded stainless steel construction
  • Maintenance-free - no need to be removed from service for cleaning
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Level Sensors
Product Number Model LSBM
Product Name LevelSite® Level Indicator
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 960 psi (676 m H2O)
Material Temperature Range 302 F (150 C)
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details