Barksdale Control Products Electronic Dual Level Switch BLS3000

Description
Barksdale's BLS3000 Electronic Dual Level Switches combine three discrete components (dual level switch, pressure transducer, and digital level gauge) into one compact package. The BPS300 is available in three configurations: 1) dual switch points, 2) dual switch points with analog output (4-20 mA or 0-10 V), or 3) single switch with analog output. Setpoints and deadband are easily adjusted using a user-friendly menu where hysteresis can be set up to 125% of its measuring range. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. The BLS3000 offers an easy to read 4-digit 14-segment LED angled display which is rotatable to 320°. The BLS3000 is an ideal solution for applications requiring precision level control, flexibility and extremely long life. Features Signal resolution: 1/5" (5 mm) Redundant measurement system ensures reliable output Total length (L0): 9.8"-39.4" (250 mm-1000 mm) One or two switch points Analog output: 4 - 20 mA or 0 - 10 V Rotatable 320° display & electrical connection Easy menu navigation
Datasheet
Description
Barksdale's BLS3000 Electronic Dual Level Switches combine three discrete components (dual level switch, pressure transducer, and digital level gauge) into one compact package. The BPS300 is available in three configurations: 1) dual switch points, 2) dual switch points with analog output (4-20 mA or 0-10 V), or 3) single switch with analog output. Setpoints and deadband are easily adjusted using a user-friendly menu where hysteresis can be set up to 125% of its measuring range. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. The BLS3000 offers an easy to read 4-digit 14-segment LED angled display which is rotatable to 320°. The BLS3000 is an ideal solution for applications requiring precision level control, flexibility and extremely long life. Features Signal resolution: 1/5" (5 mm) Redundant measurement system ensures reliable output Total length (L0): 9.8"-39.4" (250 mm-1000 mm) One or two switch points Analog output: 4 - 20 mA or 0 - 10 V Rotatable 320° display & electrical connection Easy menu navigation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Dual Level Switch - BLS3000 - Barksdale Control Products
Los Angeles, CA, USA
Electronic Dual Level Switch
BLS3000
Electronic Dual Level Switch BLS3000
Barksdale's BLS3000 Electronic Dual Level Switches combine three discrete components (dual level switch, pressure transducer, and digital level gauge) into one compact package. The BPS300 is available in three configurations: 1) dual switch points, 2) dual switch points with analog output (4-20 mA or 0-10 V), or 3) single switch with analog output. Setpoints and deadband are easily adjusted using a user-friendly menu where hysteresis can be set up to 125% of its measuring range. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. The BLS3000 offers an easy to read 4-digit 14-segment LED angled display which is rotatable to 320°. The BLS3000 is an ideal solution for applications requiring precision level control, flexibility and extremely long life. Features Signal resolution: 1/5" (5 mm) Redundant measurement system ensures reliable output Total length (L0): 9.8"-39.4" (250 mm-1000 mm) One or two switch points Analog output: 4 - 20 mA or 0 - 10 V Rotatable 320° display & electrical connection Easy menu navigation

Barksdale's BLS3000 Electronic Dual Level Switches combine three discrete components (dual level switch, pressure transducer, and digital level gauge) into one compact package. The BPS300 is available in three configurations: 1) dual switch points, 2) dual switch points with analog output (4-20 mA or 0-10 V), or 3) single switch with analog output. Setpoints and deadband are easily adjusted using a user-friendly menu where hysteresis can be set up to 125% of its measuring range. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. The BLS3000 offers an easy to read 4-digit 14-segment LED angled display which is rotatable to 320°. The BLS3000 is an ideal solution for applications requiring precision level control, flexibility and extremely long life.

Features

  • Signal resolution: 1/5" (5 mm)
  • Redundant measurement system ensures reliable output
  • Total length (L0): 9.8"-39.4" (250 mm-1000 mm)
  • One or two switch points
  • Analog output: 4 - 20 mA or 0 - 10 V
  • Rotatable 320° display & electrical connection
  • Easy menu navigation
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Level Sensors
Product Number BLS3000
Product Name Electronic Dual Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 43.5 psi (30.61 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 555-00310 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 22 psi (15.48 m H2O)
View Details
Level Sensors - 1936752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details