The Y series is a family of single-contact, push-pull self-latching high voltage connectors designed for operating voltages from 5 to 50 kV DC, with some models rated up to 52 kV DC. The connectors feature a long housing for safe mating, PEEK and silicone rubber insulators, and are available in configurations with or without a safety locking ring. Housing materials include chrome-plated brass and nickel-plated brass, with insulators in PEEK, PTFE, or silicone. The series supports cable diameters up to 30 mm and includes solder contacts. UL recognized for safety compliance and RoHS compliant.
Single contact self-latching high voltage connector with a test voltage from 5 to 70 kV d.c.
Description:
• Single HV contact
Main Features:
• Push-Pull self-latching
• Test voltage from 5 to 70kV d.c.
• 3 sizes
• Temp. range -55°C to 250°C
• Solder contacts
• Optional safety locking device
• IP50
• For cable ø 1 to 29 mm
| LEMO USA, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | Y Series |
| Product Name | Single Contact High Voltage Connectors |
| Connector Type | Circular / Cylindrical Connectors; Hospital Grade / Medical; Military Connector |
| Gender | Male / Plug; Female / Jack |
| Geometry | Straight |
| Termination | PCB |