The REDEL SP series is a range of rugged, high-density connectors designed for demanding environments such as medical devices and UAVs, featuring a patented internal push-pull latching system, IP68 water and dust protection (2 meters for 2 hours), and construction from FDA-certified PPSU for sterilization compatibility. The series supports cable diameters from 2.5 mm to 7.5 mm, operates from -50°C to +170°C, and withstands over 5,000 mating cycles. It complies with IEC 60601-1 for ESD protection at 15 kV and supports steam and ETO sterilization. Available in multiple configurations up to 22 pins, the connectors enable blind mating via three guided keys and provide resin-free sealing with a four-level system. RoHS compliant and UL recognized.
The REDEL SP Series takes high-performance connectivity to the next level - combining lightweight strength, exceptional contact density, and an ergonomic, easy-to-handle design. Now enhanced with resin-free IP68 sealing, it ensures uncompromised protection in the most demanding conditions. Crafted from FDA-approved PPSU, the REDEL SP Series stands up to repeated sterilization, harsh cleaning agents, and demanding environments - delivering lasting reliability in medical robotics, diagnostic equipment, field instruments, and UAV systems. Its patented internal Push-Pull latching system guarantees secure, intuitive mating, while the modular insert design offers flexibility for evolving needs. REDEL SP - where Swiss precision meets proven endurance, ensuring safe and seamless performance wherever reliability matters most.
| LEMO USA, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | Redel SP IP68 |
| Product Name | Plastic Connectors |
| Connector Type | Circular / Cylindrical Connectors; Hospital Grade / Medical |
| Gender | Male / Plug; Female / Jack |
| Geometry | Straight |