LEMO USA, Inc. Watertight Multipole Connectors T Series

Description
The LEMO T Series range are small diameter waterproof Push-Pull multipole connectors with an index protection of IP68. T series connectors have been specifically designed for outdoor applications. They include an inner sleeve and seals to prevent penetration of solids or liquids. The T Series connectors feature a push-pull self-latching system, mechanical key with multiple keys to avoid cross-mating, and 360° full EMC shielding. The T connector outer shell is available in standard LEMO matt chrome or black-chrome finish for use in defense systems such as aircraft communications, land vehicles, night vision equipment, simulation or personal battle equipment. These products can be used for automated test equipment, for electronic test and other applications where the environmental conditions require ruggedized equipment. The connector is available with solder, crimp or print contacts. Main Features: Multipole 2 to 32 contacts Push-Pull self-latching 5 sizes 4 keying options Temp. range -55°C to 200°C Compatible with existing b sockets Black-chrome plated brass and plastic outer shell available Solder, crimp or print contacts IP68 For cable ø 1 to 10.5 mm
Request a Quote Datasheet
Description
The LEMO T Series range are small diameter waterproof Push-Pull multipole connectors with an index protection of IP68. T series connectors have been specifically designed for outdoor applications. They include an inner sleeve and seals to prevent penetration of solids or liquids. The T Series connectors feature a push-pull self-latching system, mechanical key with multiple keys to avoid cross-mating, and 360° full EMC shielding. The T connector outer shell is available in standard LEMO matt chrome or black-chrome finish for use in defense systems such as aircraft communications, land vehicles, night vision equipment, simulation or personal battle equipment. These products can be used for automated test equipment, for electronic test and other applications where the environmental conditions require ruggedized equipment. The connector is available with solder, crimp or print contacts. Main Features: Multipole 2 to 32 contacts Push-Pull self-latching 5 sizes 4 keying options Temp. range -55°C to 200°C Compatible with existing b sockets Black-chrome plated brass and plastic outer shell available Solder, crimp or print contacts IP68 For cable ø 1 to 10.5 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Watertight Multipole Connectors - T Series - LEMO USA, Inc.
Rohnert Park, CA, United States
Watertight Multipole Connectors
T Series
Watertight Multipole Connectors T Series
The LEMO T Series range are small diameter waterproof Push-Pull multipole connectors with an index protection of IP68. T series connectors have been specifically designed for outdoor applications. They include an inner sleeve and seals to prevent penetration of solids or liquids. The T Series connectors feature a push-pull self-latching system, mechanical key with multiple keys to avoid cross-mating, and 360° full EMC shielding. The T connector outer shell is available in standard LEMO matt chrome or black-chrome finish for use in defense systems such as aircraft communications, land vehicles, night vision equipment, simulation or personal battle equipment. These products can be used for automated test equipment, for electronic test and other applications where the environmental conditions require ruggedized equipment. The connector is available with solder, crimp or print contacts. Main Features: Multipole 2 to 32 contacts Push-Pull self-latching 5 sizes 4 keying options Temp. range -55°C to 200°C Compatible with existing b sockets Black-chrome plated brass and plastic outer shell available Solder, crimp or print contacts IP68 For cable ø 1 to 10.5 mm

The LEMO T Series range are small diameter waterproof Push-Pull multipole connectors with an index protection of IP68.

T series connectors have been specifically designed for outdoor applications. They include an inner sleeve and seals to prevent penetration of solids or liquids.

The T Series connectors feature a push-pull self-latching system, mechanical key with multiple keys to avoid cross-mating, and 360° full EMC shielding.

The T connector outer shell is available in standard LEMO matt chrome or black-chrome finish for use in defense systems such as aircraft communications, land vehicles, night vision equipment, simulation or personal battle equipment. These products can be used for automated test equipment, for electronic test and other applications where the environmental conditions require ruggedized equipment.

The connector is available with solder, crimp or print contacts.

Main Features:

  • Multipole 2 to 32 contacts
  • Push-Pull self-latching
  • 5 sizes
  • 4 keying options
  • Temp. range -55°C to 200°C
  • Compatible with existing b sockets
  • Black-chrome plated brass and plastic outer shell available
  • Solder, crimp or print contacts
  • IP68
  • For cable ø 1 to 10.5 mm
Supplier's Site Datasheet

Technical Specifications

  LEMO USA, Inc.
Product Category Electrical Connectors
Product Number T Series
Product Name Watertight Multipole Connectors
Connector Type Automotive Connector; Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-1320-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 6.5 amps
View Details
3 suppliers