The REDEL MP Series is a modular plastic push-pull connector designed for hybrid applications combining power, signal, data, fiber optic, and fluidic connectivity in a single housing. Constructed from proprietary polyphenylsulfone (PPSU), it supports extensive sterilization cycles and meets ESD testing requirements supporting IEC 60601 certification. The series features an internal push-pull locking mechanism, high-density module options with up to 144 contacts using a card edge design, and clip-in assembly for tool-free configuration. It is rated for medical, test and measurement, and industrial applications with touch and scoop proof electrical safety. Cable assembly options are available.
The REDEL MP Series goes beyond traditional connectors with a new modular insert concept modules to combine power, signal, data, fiber and fluidic in a single hybrid connector. The REDEL MP Series introduces high-contact density modules, an innovation that allows 144 contacts in a compact connector by using edge cards concept. The PCB module can be customized with the integration of intelligence, such as an EPROM. The clip- in assembly modules of the REDEL MP allow for a quick and easy assembly with minimum tooling. Its expandable design ensures to stay ahead in an ever-evolving technological landscape. And full cable assembly options are also available.
Features & Benefits Applications
Applications
| LEMO USA, Inc. | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | Redel MP Series |
| Product Name | Modular Plastic Connector With Inner Push-Pull |
| Gender | Male / Plug; Female / Jack |