LEMO USA, Inc. High Voltage Plastic Connector Redel 2P High Voltage

Description
Building on the 2P series legacy in medical applications, these new insert configurations are the ideal solutions for latest high voltages PFA (Pulsed-Field Ablation) and PEF (Pulsed Electrical Field) catheter technologies. Besides specific applications, new medical standards for user safety become mandatory (IEC60601-1 3rd Ed.).This requires extended creepage and clearance distance that can't be matched by commodity multipin connectors. The inherent safety, high voltage specification (up to 10 kV AC), lightweight design, and IP66 rating make it an ideal candidate for Industrial and Test/Measurement segments and applications such as automotive testing and electric cars.
Request a Quote Datasheet
Description
Building on the 2P series legacy in medical applications, these new insert configurations are the ideal solutions for latest high voltages PFA (Pulsed-Field Ablation) and PEF (Pulsed Electrical Field) catheter technologies. Besides specific applications, new medical standards for user safety become mandatory (IEC60601-1 3rd Ed.).This requires extended creepage and clearance distance that can't be matched by commodity multipin connectors. The inherent safety, high voltage specification (up to 10 kV AC), lightweight design, and IP66 rating make it an ideal candidate for Industrial and Test/Measurement segments and applications such as automotive testing and electric cars.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Plastic Connector - Redel 2P High Voltage - LEMO USA, Inc.
Rohnert Park, CA, United States
High Voltage Plastic Connector
Redel 2P High Voltage
High Voltage Plastic Connector Redel 2P High Voltage
Building on the 2P series legacy in medical applications, these new insert configurations are the ideal solutions for latest high voltages PFA (Pulsed-Field Ablation) and PEF (Pulsed Electrical Field) catheter technologies. Besides specific applications, new medical standards for user safety become mandatory (IEC60601-1 3rd Ed.).This requires extended creepage and clearance distance that can't be matched by commodity multipin connectors. The inherent safety, high voltage specification (up to 10 kV AC), lightweight design, and IP66 rating make it an ideal candidate for Industrial and Test/Measurement segments and applications such as automotive testing and electric cars.

Building on the 2P series legacy in medical applications, these new insert configurations are the ideal solutions for latest high voltages PFA (Pulsed-Field Ablation) and PEF (Pulsed Electrical Field) catheter technologies. Besides specific applications, new medical standards for user safety become mandatory (IEC60601-1 3rd Ed.).This requires extended creepage and clearance distance that can't be matched by commodity multipin connectors. The inherent safety, high voltage specification (up to 10 kV AC), lightweight design, and IP66 rating make it an ideal candidate for Industrial and Test/Measurement segments and applications such as automotive testing and electric cars.

Supplier's Site Datasheet

Technical Specifications

  LEMO USA, Inc.
Product Category Electrical Connectors
Product Number Redel 2P High Voltage
Product Name High Voltage Plastic Connector
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EGA.2B.312.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details