CIRCULAR CONNECTOR, PLUG, 5 POSITION, PANEL; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 51T1111 |
| Product Name | Circular Connector, Plug, 5 Position, Panel; Product Range Lemo |
| Connector Type | Circular / Cylindrical Connectors |