Lion Precision Precision Eddy-Current Displacement Sensor ECL101

Description
ECL101 noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications. Field calibration for easy probe replacement. DIN rail mountable electronics and threaded or unthreaded cynlindrical probes for easy installation. Vacuum compatible systems are available. Precision Measurements Linearity: 0.50% of Range. Resolution (typical): 0.008% (Nonferrous); 0.009% (Ferrous) (Dependent on Probes and Ranges) Bandwidth: 80 kHz 0-10 VDC Output Easy to Use Front Panel Adjustable Zero (Offset) Field Calibration Adjustments Range Indicating LEDs 12-24 VDC Power Probes can be ordered as vacuum compatible. Life-Cycle Status: Active Applications Thread Sensing in Nonferrous Materials ECL110 Multi-Channel Version The ECL110 is a multi-channel, OEM version of the ECL101. The ECL110 has no enclosure, is powered by a single power connection, and can have 1-8 channels internally synchronized with no need for external sync cables.
Description
ECL101 noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications. Field calibration for easy probe replacement. DIN rail mountable electronics and threaded or unthreaded cynlindrical probes for easy installation. Vacuum compatible systems are available. Precision Measurements Linearity: 0.50% of Range. Resolution (typical): 0.008% (Nonferrous); 0.009% (Ferrous) (Dependent on Probes and Ranges) Bandwidth: 80 kHz 0-10 VDC Output Easy to Use Front Panel Adjustable Zero (Offset) Field Calibration Adjustments Range Indicating LEDs 12-24 VDC Power Probes can be ordered as vacuum compatible. Life-Cycle Status: Active Applications Thread Sensing in Nonferrous Materials ECL110 Multi-Channel Version The ECL110 is a multi-channel, OEM version of the ECL101. The ECL110 has no enclosure, is powered by a single power connection, and can have 1-8 channels internally synchronized with no need for external sync cables.

Suppliers

Company
Product
Description
Supplier Links
Precision Eddy-Current Displacement Sensor - ECL101 - Lion Precision
Oakdale, MN, USA
Precision Eddy-Current Displacement Sensor
ECL101
Precision Eddy-Current Displacement Sensor ECL101
ECL101 noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications. Field calibration for easy probe replacement. DIN rail mountable electronics and threaded or unthreaded cynlindrical probes for easy installation. Vacuum compatible systems are available. Precision Measurements Linearity: 0.50% of Range. Resolution (typical): 0.008% (Nonferrous); 0.009% (Ferrous) (Dependent on Probes and Ranges) Bandwidth: 80 kHz 0-10 VDC Output Easy to Use Front Panel Adjustable Zero (Offset) Field Calibration Adjustments Range Indicating LEDs 12-24 VDC Power Probes can be ordered as vacuum compatible. Life-Cycle Status: Active Applications Thread Sensing in Nonferrous Materials ECL110 Multi-Channel Version The ECL110 is a multi-channel, OEM version of the ECL101. The ECL110 has no enclosure, is powered by a single power connection, and can have 1-8 channels internally synchronized with no need for external sync cables.

ECL101 noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications. Field calibration for easy probe replacement. DIN rail mountable electronics and threaded or unthreaded cynlindrical probes for easy installation. Vacuum compatible systems are available.

Precision Measurements

  • Linearity: 0.50% of Range.
  • Resolution (typical): 0.008% (Nonferrous); 0.009% (Ferrous)
    (Dependent on Probes and Ranges)
  • Bandwidth: 80 kHz
  • 0-10 VDC Output

Easy to Use

  • Front Panel Adjustable Zero (Offset)
  • Field Calibration Adjustments
  • Range Indicating LEDs
  • 12-24 VDC Power
  • Probes can be ordered as vacuum compatible.

Life-Cycle Status: Active

Applications

Thread Sensing in Nonferrous Materials

ECL110 Multi-Channel Version

The ECL110 is a multi-channel, OEM version of the ECL101. The ECL110 has no enclosure, is powered by a single power connection, and can have 1-8 channels internally synchronized with no need for external sync cables.

Supplier's Site

Technical Specifications

  Lion Precision
Product Category Linear Position Sensors
Product Number ECL101
Product Name Precision Eddy-Current Displacement Sensor
Sensor Technology Eddy Current Linear Encoder; Linear Encoder
Body Shape Cylindrical
Measurement Range 0.0200 to 0.6000 inch (0.5080 to 15.24 mm)
Linearity 0.5000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Linear Rod Type - LWH Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 2.95 to 35.43 inch (75 to 900 mm)
Output Voltage
View Details