Lion Precision Multi-Channel Precision Eddy-Current Displacement Sensor ECL150

Description
ECL150 multiple channel noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications for servo control or monitoring. Great OEM solution. Up to 8 channels in a single device. Threaded or unthreaded cynlindrical probes for easy installation. Vacuum compatible systems are available. Precision Performance Linearity: 0.2% Resolution (Typical, Dependent on Probe and Range) ECL150 Nonferrous: 0.006% RMS ECL150 Ferrous: 0.008% RMS ECL150e: 0.3 µm RMS or higher Selectable Bandwidth (kHz): 0.25, 1, 10, 15 ±5 VDC Outputs Compact Solution for Embedded Applications 1-8 Channels Small Volume Package Low Power/Heat Range Indicating LEDs Probes can be ordered as vacuum compatible Available without enclosure CE Compliant Life-Cycle Status: Active Export Requirements Because of high resolutions, exports of the ECL150 may require an export license. The ECL150e has different resolution specifications and can ship without export license delays.
Description
ECL150 multiple channel noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications for servo control or monitoring. Great OEM solution. Up to 8 channels in a single device. Threaded or unthreaded cynlindrical probes for easy installation. Vacuum compatible systems are available. Precision Performance Linearity: 0.2% Resolution (Typical, Dependent on Probe and Range) ECL150 Nonferrous: 0.006% RMS ECL150 Ferrous: 0.008% RMS ECL150e: 0.3 µm RMS or higher Selectable Bandwidth (kHz): 0.25, 1, 10, 15 ±5 VDC Outputs Compact Solution for Embedded Applications 1-8 Channels Small Volume Package Low Power/Heat Range Indicating LEDs Probes can be ordered as vacuum compatible Available without enclosure CE Compliant Life-Cycle Status: Active Export Requirements Because of high resolutions, exports of the ECL150 may require an export license. The ECL150e has different resolution specifications and can ship without export license delays.

Suppliers

Company
Product
Description
Supplier Links
Multi-Channel Precision Eddy-Current Displacement Sensor - ECL150 - Lion Precision
Oakdale, MN, USA
Multi-Channel Precision Eddy-Current Displacement Sensor
ECL150
Multi-Channel Precision Eddy-Current Displacement Sensor ECL150
ECL150 multiple channel noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications for servo control or monitoring. Great OEM solution. Up to 8 channels in a single device. Threaded or unthreaded cynlindrical probes for easy installation. Vacuum compatible systems are available. Precision Performance Linearity: 0.2% Resolution (Typical, Dependent on Probe and Range) ECL150 Nonferrous: 0.006% RMS ECL150 Ferrous: 0.008% RMS ECL150e: 0.3 µm RMS or higher Selectable Bandwidth (kHz): 0.25, 1, 10, 15 ±5 VDC Outputs Compact Solution for Embedded Applications 1-8 Channels Small Volume Package Low Power/Heat Range Indicating LEDs Probes can be ordered as vacuum compatible Available without enclosure CE Compliant Life-Cycle Status: Active Export Requirements Because of high resolutions, exports of the ECL150 may require an export license. The ECL150e has different resolution specifications and can ship without export license delays.

ECL150 multiple channel noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications for servo control or monitoring. Great OEM solution. Up to 8 channels in a single device. Threaded or unthreaded cynlindrical probes for easy installation. Vacuum compatible systems are available.

Precision Performance

  • Linearity: 0.2%
  • Resolution (Typical, Dependent on Probe and Range)
    • ECL150 Nonferrous: 0.006% RMS
    • ECL150 Ferrous: 0.008% RMS
    • ECL150e: 0.3 µm RMS or higher
  • Selectable Bandwidth (kHz): 0.25, 1, 10, 15
  • ±5 VDC Outputs

Compact Solution for Embedded Applications

  • 1-8 Channels
  • Small Volume Package
  • Low Power/Heat
  • Range Indicating LEDs
  • Probes can be ordered as vacuum compatible
  • Available without enclosure
  • CE Compliant

Life-Cycle Status: Active

Export Requirements

Because of high resolutions, exports of the ECL150 may require an export license. The ECL150e has different resolution specifications and can ship without export license delays.

Supplier's Site

Technical Specifications

  Lion Precision
Product Category Linear Position Sensors
Product Number ECL150
Product Name Multi-Channel Precision Eddy-Current Displacement Sensor
Sensor Technology Eddy Current Linear Encoder; Linear Encoder
Body Shape Cylindrical
Measurement Range 0.0200 to 0.6000 inch (0.5080 to 15.24 mm)
Linearity 0.2000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details