Lion Precision Compact Driver Multi-Channel Capacitive Displacement Sensor CPL 230

Description
The Compact Driver offers up to six channels of precise capacitive displacement sensing in a small space. A great OEM solution for noncontact linear position sensors for machine designers and production line equipment. Available with a variety of probe shapes, sizes, and measurement ranges. Vacuum compatible systems are available. Precise, Reliable Measurements 15 kHz Bandwidth 0.008% Resolution @ 15 kHz (RMS) (Probe/Range dependent, see range chart for details) Differential and Single-Ended Outputs Configured for your Application Up to Six Channels Ranges Available: 25 µm to 2.5 mm ±10 V Output Standard Probes can be ordered as vacuum compatible. Ideal OEM Embedded Solution Small Size, High Density Package No User Adjustments Separate Power and Signal "D" Connectors ±15 VDC Power
Description
The Compact Driver offers up to six channels of precise capacitive displacement sensing in a small space. A great OEM solution for noncontact linear position sensors for machine designers and production line equipment. Available with a variety of probe shapes, sizes, and measurement ranges. Vacuum compatible systems are available. Precise, Reliable Measurements 15 kHz Bandwidth 0.008% Resolution @ 15 kHz (RMS) (Probe/Range dependent, see range chart for details) Differential and Single-Ended Outputs Configured for your Application Up to Six Channels Ranges Available: 25 µm to 2.5 mm ±10 V Output Standard Probes can be ordered as vacuum compatible. Ideal OEM Embedded Solution Small Size, High Density Package No User Adjustments Separate Power and Signal "D" Connectors ±15 VDC Power

Suppliers

Company
Product
Description
Supplier Links
Compact Driver Multi-Channel Capacitive Displacement Sensor - CPL 230 - Lion Precision
Oakdale, MN, USA
Compact Driver Multi-Channel Capacitive Displacement Sensor
CPL 230
Compact Driver Multi-Channel Capacitive Displacement Sensor CPL 230
The Compact Driver offers up to six channels of precise capacitive displacement sensing in a small space. A great OEM solution for noncontact linear position sensors for machine designers and production line equipment. Available with a variety of probe shapes, sizes, and measurement ranges. Vacuum compatible systems are available. Precise, Reliable Measurements 15 kHz Bandwidth 0.008% Resolution @ 15 kHz (RMS) (Probe/Range dependent, see range chart for details) Differential and Single-Ended Outputs Configured for your Application Up to Six Channels Ranges Available: 25 µm to 2.5 mm ±10 V Output Standard Probes can be ordered as vacuum compatible. Ideal OEM Embedded Solution Small Size, High Density Package No User Adjustments Separate Power and Signal "D" Connectors ±15 VDC Power

The Compact Driver offers up to six channels of precise capacitive displacement sensing in a small space. A great OEM solution for noncontact linear position sensors for machine designers and production line equipment. Available with a variety of probe shapes, sizes, and measurement ranges. Vacuum compatible systems are available.

Precise, Reliable Measurements

  • 15 kHz Bandwidth
  • 0.008% Resolution @ 15 kHz (RMS) (Probe/Range dependent, see range chart for details)
  • Differential and Single-Ended Outputs

Configured for your Application

  • Up to Six Channels
  • Ranges Available: 25 µm to 2.5 mm
  • ±10 V Output
  • Standard Probes can be ordered as vacuum compatible.

Ideal OEM Embedded Solution

  • Small Size, High Density Package
  • No User Adjustments
  • Separate Power and Signal "D" Connectors
  • ±15 VDC Power
Supplier's Site

Technical Specifications

  Lion Precision
Product Category Linear Position Sensors
Product Number CPL 230
Product Name Compact Driver Multi-Channel Capacitive Displacement Sensor
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical (optional feature); Rectangular (optional feature)
Measurement Range 0.0020 to 0.1000 inch (0.0508 to 2.54 mm)
Linearity 0.4000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details
Linear Rod Series with Return Spring - TE1 Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 3.94 inch (25 to 100 mm)
Output Voltage; Current
View Details