Lion Precision Precision Eddy-Current Displacement Sensor ECL202

Description
ECL202 noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications. DIN rail mountable electronics and threaded or unthreaded cynlindrical probes for easy installation. Vacuum compatible systems are available. Precise, High-Speed Measurements Linearity: 0.2% Typical Resolution (see Probe and Range below for specifics): Nonferrous: 15 kHz - 0.007%; 100 Hz - 0.002% Ferrous: 15 kHz - 0.009%; 100 Hz - 0.003% Bandwidth: to 15 kHz Convenient Output Interface and Range Selections Ranges from 0.25 mm to 15 mm Industry standard 0-10 VDC Output Setpoint Contacts Output CE Complilant Versatile, Useful Features Probe can be used in wet, dirty environments Push-Button Offset Push-Button Switch Threshold (Setpoint) Range Indicating LEDs Remote Offset and Threshold Activation User-Selectable Bandwidth/Resolution 100 Hz, 1 kHz, 10 kHz, 15 kHz (not available on 'e' version) Probes can be ordered as vacuum compatible. Life-Cycle Status: Active Export Requirements Because of high resolutions, exports of the ECL202 may require an export license. ECL202e The ECL202e has different resolution specifications, no bandwidth selection, and can ship without an export license.
Description
ECL202 noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications. DIN rail mountable electronics and threaded or unthreaded cynlindrical probes for easy installation. Vacuum compatible systems are available. Precise, High-Speed Measurements Linearity: 0.2% Typical Resolution (see Probe and Range below for specifics): Nonferrous: 15 kHz - 0.007%; 100 Hz - 0.002% Ferrous: 15 kHz - 0.009%; 100 Hz - 0.003% Bandwidth: to 15 kHz Convenient Output Interface and Range Selections Ranges from 0.25 mm to 15 mm Industry standard 0-10 VDC Output Setpoint Contacts Output CE Complilant Versatile, Useful Features Probe can be used in wet, dirty environments Push-Button Offset Push-Button Switch Threshold (Setpoint) Range Indicating LEDs Remote Offset and Threshold Activation User-Selectable Bandwidth/Resolution 100 Hz, 1 kHz, 10 kHz, 15 kHz (not available on 'e' version) Probes can be ordered as vacuum compatible. Life-Cycle Status: Active Export Requirements Because of high resolutions, exports of the ECL202 may require an export license. ECL202e The ECL202e has different resolution specifications, no bandwidth selection, and can ship without an export license.

Suppliers

Company
Product
Description
Supplier Links
Precision Eddy-Current Displacement Sensor - ECL202 - Lion Precision
Oakdale, MN, USA
Precision Eddy-Current Displacement Sensor
ECL202
Precision Eddy-Current Displacement Sensor ECL202
ECL202 noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications. DIN rail mountable electronics and threaded or unthreaded cynlindrical probes for easy installation. Vacuum compatible systems are available. Precise, High-Speed Measurements Linearity: 0.2% Typical Resolution (see Probe and Range below for specifics): Nonferrous: 15 kHz - 0.007%; 100 Hz - 0.002% Ferrous: 15 kHz - 0.009%; 100 Hz - 0.003% Bandwidth: to 15 kHz Convenient Output Interface and Range Selections Ranges from 0.25 mm to 15 mm Industry standard 0-10 VDC Output Setpoint Contacts Output CE Complilant Versatile, Useful Features Probe can be used in wet, dirty environments Push-Button Offset Push-Button Switch Threshold (Setpoint) Range Indicating LEDs Remote Offset and Threshold Activation User-Selectable Bandwidth/Resolution 100 Hz, 1 kHz, 10 kHz, 15 kHz (not available on 'e' version) Probes can be ordered as vacuum compatible. Life-Cycle Status: Active Export Requirements Because of high resolutions, exports of the ECL202 may require an export license. ECL202e The ECL202e has different resolution specifications, no bandwidth selection, and can ship without an export license.

ECL202 noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications. DIN rail mountable electronics and threaded or unthreaded cynlindrical probes for easy installation. Vacuum compatible systems are available.

Precise, High-Speed Measurements

  • Linearity: 0.2%
  • Typical Resolution (see Probe and Range below for specifics):
    • Nonferrous: 15 kHz - 0.007%; 100 Hz - 0.002%
    • Ferrous: 15 kHz - 0.009%; 100 Hz - 0.003%
  • Bandwidth: to 15 kHz

Convenient Output Interface and Range Selections

  • Ranges from 0.25 mm to 15 mm
  • Industry standard 0-10 VDC Output
  • Setpoint Contacts Output
  • CE Complilant

Versatile, Useful Features

  • Probe can be used in wet, dirty environments
  • Push-Button Offset
  • Push-Button Switch Threshold (Setpoint)
  • Range Indicating LEDs
  • Remote Offset and Threshold Activation
  • User-Selectable Bandwidth/Resolution
    100 Hz, 1 kHz, 10 kHz, 15 kHz (not available on 'e' version)
  • Probes can be ordered as vacuum compatible.

Life-Cycle Status: Active

Export Requirements

Because of high resolutions, exports of the ECL202 may require an export license.

ECL202e

The ECL202e has different resolution specifications, no bandwidth selection, and can ship without an export license.

Supplier's Site

Technical Specifications

  Lion Precision
Product Category Linear Position Sensors
Product Number ECL202
Product Name Precision Eddy-Current Displacement Sensor
Sensor Technology Eddy Current Linear Encoder; Linear Encoder
Body Shape Cylindrical
Measurement Range 0.0100 to 0.6000 inch (0.2540 to 15.24 mm)
Linearity 0.2000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details
Linear Rod Type - TX2 Series (pivot head) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 11.81 inch (25 to 300 mm)
Output Voltage
View Details