Lion Precision High-Precision Capacitive Displacement Sensor CPL490

Description
The CPL490 is the most precise capacitive displacement sensor in the world. Linear noncontact position sensors with the highest resolution possible. With a bandwidth up to 50 kHz and resolutions less than one nanometer (7 ppm), this instrument is for the most demanding applications. Zero adjustments and visual range indicators ease setup. Our expertise with precision measurement will help you get the best results in your application. Ultra Precise, Very High-Speed Measurements 50 kHz Bandwidth Very High Resolution, (Probe/Range dependent, see Ranges/Resolutions below for specifics) 0.002% @ 50 kHz typical (as low as 260 picometers) 0.0007% @ 15 kHz typical (as low as 90 picometers) 0.0004% @ 1 kHz typical (as low as 50 picometers) User selectable bandwidth (1 kHz, 10 kHz, 15 kHz, 50 kHz) Linearity: 0.2% Small phase shift - excellent for servo applications 2nd Generation Probes for Maximum Performance Convenient Output Interface and Range Selections Ranges Available: 10, 50, 100 µm (0.4, 2, 4 mils) ±10 V Output Easy National Instruments DAQ Connection via 68-Pin connector Versatile, Useful Features Visual Range Indicator Adjustable Zero Zero Adjust Disable Single or Multiple Channel enclosures Front Panel Ground Connection
Description
The CPL490 is the most precise capacitive displacement sensor in the world. Linear noncontact position sensors with the highest resolution possible. With a bandwidth up to 50 kHz and resolutions less than one nanometer (7 ppm), this instrument is for the most demanding applications. Zero adjustments and visual range indicators ease setup. Our expertise with precision measurement will help you get the best results in your application. Ultra Precise, Very High-Speed Measurements 50 kHz Bandwidth Very High Resolution, (Probe/Range dependent, see Ranges/Resolutions below for specifics) 0.002% @ 50 kHz typical (as low as 260 picometers) 0.0007% @ 15 kHz typical (as low as 90 picometers) 0.0004% @ 1 kHz typical (as low as 50 picometers) User selectable bandwidth (1 kHz, 10 kHz, 15 kHz, 50 kHz) Linearity: 0.2% Small phase shift - excellent for servo applications 2nd Generation Probes for Maximum Performance Convenient Output Interface and Range Selections Ranges Available: 10, 50, 100 µm (0.4, 2, 4 mils) ±10 V Output Easy National Instruments DAQ Connection via 68-Pin connector Versatile, Useful Features Visual Range Indicator Adjustable Zero Zero Adjust Disable Single or Multiple Channel enclosures Front Panel Ground Connection

Suppliers

Company
Product
Description
Supplier Links
High-Precision Capacitive Displacement Sensor - CPL490 - Lion Precision
Oakdale, MN, USA
High-Precision Capacitive Displacement Sensor
CPL490
High-Precision Capacitive Displacement Sensor CPL490
The CPL490 is the most precise capacitive displacement sensor in the world. Linear noncontact position sensors with the highest resolution possible. With a bandwidth up to 50 kHz and resolutions less than one nanometer (7 ppm), this instrument is for the most demanding applications. Zero adjustments and visual range indicators ease setup. Our expertise with precision measurement will help you get the best results in your application. Ultra Precise, Very High-Speed Measurements 50 kHz Bandwidth Very High Resolution, (Probe/Range dependent, see Ranges/Resolutions below for specifics) 0.002% @ 50 kHz typical (as low as 260 picometers) 0.0007% @ 15 kHz typical (as low as 90 picometers) 0.0004% @ 1 kHz typical (as low as 50 picometers) User selectable bandwidth (1 kHz, 10 kHz, 15 kHz, 50 kHz) Linearity: 0.2% Small phase shift - excellent for servo applications 2nd Generation Probes for Maximum Performance Convenient Output Interface and Range Selections Ranges Available: 10, 50, 100 µm (0.4, 2, 4 mils) ±10 V Output Easy National Instruments DAQ Connection via 68-Pin connector Versatile, Useful Features Visual Range Indicator Adjustable Zero Zero Adjust Disable Single or Multiple Channel enclosures Front Panel Ground Connection

The CPL490 is the most precise capacitive displacement sensor in the world. Linear noncontact position sensors with the highest resolution possible. With a bandwidth up to 50 kHz and resolutions less than one nanometer (7 ppm), this instrument is for the most demanding applications. Zero adjustments and visual range indicators ease setup. Our expertise with precision measurement will help you get the best results in your application.

Ultra Precise, Very High-Speed Measurements

  • 50 kHz Bandwidth
  • Very High Resolution, (Probe/Range dependent, see Ranges/Resolutions below for specifics)
    • 0.002% @ 50 kHz typical (as low as 260 picometers)
    • 0.0007% @ 15 kHz typical (as low as 90 picometers)
    • 0.0004% @ 1 kHz typical (as low as 50 picometers)
  • User selectable bandwidth (1 kHz, 10 kHz, 15 kHz, 50 kHz)
  • Linearity: 0.2%
  • Small phase shift - excellent for servo applications
  • 2nd Generation Probes for Maximum Performance

Convenient Output Interface and Range Selections

  • Ranges Available: 10, 50, 100 µm (0.4, 2, 4 mils)
  • ±10 V Output
  • Easy National Instruments DAQ Connection via 68-Pin connector

Versatile, Useful Features

  • Visual Range Indicator
  • Adjustable Zero
  • Zero Adjust Disable
  • Single or Multiple Channel enclosures
  • Front Panel Ground Connection
Supplier's Site

Technical Specifications

  Lion Precision
Product Category Linear Position Sensors
Product Number CPL490
Product Name High-Precision Capacitive Displacement Sensor
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical (optional feature); Rectangular (optional feature)
Measurement Range 4.00E-4 to 0.0040 inch (0.0102 to 0.1016 mm)
Linearity 0.2000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details