Lion Precision Precision Capacitive Displacement Sensor CPL190

Description
The CPL190 is a precision noncontact displacement measuring instrument using capacitive technology. This linear position and displacement sensor has a large selection of rectangular and cylindrical probes providing ranges from 0.4 mils to half an inch. High resolutions as low as one nanometer are available with a typical resolution of 0.003% of range at full 15 kHz bandwidth. Zero adjustments and visual range indicators for easy setup. Vacuum compatible systems are available. Our expertise will help you make the measurment you need. Precise, High-Speed Measurements High Resolution 0.003% @ 15 kHz typical (as low as 0.25 nanometers) 0.0005% @ 100 Hz typical (as low as 0.05 nanometers) Probe/Range dependent, see Probes and Ranges below for specifics User selectable bandwidth (100 Hz, 1 kHz, 10 kHz) Linearity: 0.2%, Typical 15 kHz Bandwidth Small phase shift - excellent for servo applications Convenient Output Interface and Range Selections Ranges Available: 10 µm to 12.5 mm Switchable Dual-Range/Sensitivi ty (CPL290 only) ±10 V Output Easy National Instruments DAQ Connection via 68-Pin connector Versatile, Useful Features Visual Range Indicator Coarse/Fine Adjustable Zero Zero Adjust Disable Single or Multiple Channel enclosures Front Panel Ground Connection Standard Probes can be ordered as vacuum compatible.
Description
The CPL190 is a precision noncontact displacement measuring instrument using capacitive technology. This linear position and displacement sensor has a large selection of rectangular and cylindrical probes providing ranges from 0.4 mils to half an inch. High resolutions as low as one nanometer are available with a typical resolution of 0.003% of range at full 15 kHz bandwidth. Zero adjustments and visual range indicators for easy setup. Vacuum compatible systems are available. Our expertise will help you make the measurment you need. Precise, High-Speed Measurements High Resolution 0.003% @ 15 kHz typical (as low as 0.25 nanometers) 0.0005% @ 100 Hz typical (as low as 0.05 nanometers) Probe/Range dependent, see Probes and Ranges below for specifics User selectable bandwidth (100 Hz, 1 kHz, 10 kHz) Linearity: 0.2%, Typical 15 kHz Bandwidth Small phase shift - excellent for servo applications Convenient Output Interface and Range Selections Ranges Available: 10 µm to 12.5 mm Switchable Dual-Range/Sensitivi ty (CPL290 only) ±10 V Output Easy National Instruments DAQ Connection via 68-Pin connector Versatile, Useful Features Visual Range Indicator Coarse/Fine Adjustable Zero Zero Adjust Disable Single or Multiple Channel enclosures Front Panel Ground Connection Standard Probes can be ordered as vacuum compatible.

Suppliers

Company
Product
Description
Supplier Links
Precision Capacitive Displacement Sensor - CPL190 - Lion Precision
Oakdale, MN, USA
Precision Capacitive Displacement Sensor
CPL190
Precision Capacitive Displacement Sensor CPL190
The CPL190 is a precision noncontact displacement measuring instrument using capacitive technology. This linear position and displacement sensor has a large selection of rectangular and cylindrical probes providing ranges from 0.4 mils to half an inch. High resolutions as low as one nanometer are available with a typical resolution of 0.003% of range at full 15 kHz bandwidth. Zero adjustments and visual range indicators for easy setup. Vacuum compatible systems are available. Our expertise will help you make the measurment you need. Precise, High-Speed Measurements High Resolution 0.003% @ 15 kHz typical (as low as 0.25 nanometers) 0.0005% @ 100 Hz typical (as low as 0.05 nanometers) Probe/Range dependent, see Probes and Ranges below for specifics User selectable bandwidth (100 Hz, 1 kHz, 10 kHz) Linearity: 0.2%, Typical 15 kHz Bandwidth Small phase shift - excellent for servo applications Convenient Output Interface and Range Selections Ranges Available: 10 µm to 12.5 mm Switchable Dual-Range/Sensitivi ty (CPL290 only) ±10 V Output Easy National Instruments DAQ Connection via 68-Pin connector Versatile, Useful Features Visual Range Indicator Coarse/Fine Adjustable Zero Zero Adjust Disable Single or Multiple Channel enclosures Front Panel Ground Connection Standard Probes can be ordered as vacuum compatible.

The CPL190 is a precision noncontact displacement measuring instrument using capacitive technology. This linear position and displacement sensor has a large selection of rectangular and cylindrical probes providing ranges from 0.4 mils to half an inch. High resolutions as low as one nanometer are available with a typical resolution of 0.003% of range at full 15 kHz bandwidth. Zero adjustments and visual range indicators for easy setup. Vacuum compatible systems are available. Our expertise will help you make the measurment you need.

Precise, High-Speed Measurements

  • High Resolution
    • 0.003% @ 15 kHz typical (as low as 0.25 nanometers)
    • 0.0005% @ 100 Hz typical (as low as 0.05 nanometers)
    • Probe/Range dependent, see Probes and Ranges below for specifics
  • User selectable bandwidth (100 Hz, 1 kHz, 10 kHz)
  • Linearity: 0.2%, Typical
  • 15 kHz Bandwidth
  • Small phase shift - excellent for servo applications

Convenient Output Interface and Range Selections

  • Ranges Available: 10 µm to 12.5 mm
  • Switchable Dual-Range/Sensitivity (CPL290 only)
  • ±10 V Output
  • Easy National Instruments DAQ Connection via 68-Pin connector

Versatile, Useful Features

  • Visual Range Indicator
  • Coarse/Fine Adjustable Zero
  • Zero Adjust Disable
  • Single or Multiple Channel enclosures
  • Front Panel Ground Connection
  • Standard Probes can be ordered as vacuum compatible.
Supplier's Site

Technical Specifications

  Lion Precision
Product Category Linear Position Sensors
Product Number CPL190
Product Name Precision Capacitive Displacement Sensor
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical (optional feature); Rectangular (optional feature)
Measurement Range 4.00E-4 to 0.5000 inch (0.0102 to 12.7 mm)
Linearity 0.1500 to 0.5000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details