Lion Precision Datasheets for Capacitive Proximity Sensors
Capacitive proximity sensors detect the presence or proximity of a target using capacitive technology.
Capacitive Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Precise, High-Speed Measurements High Resolution 0.004% @ 15 kHz typical (as low as 0.70 nanometers) 0.0007% @ 100 Hz typical (as low as 0.08 nanometers) Resolution is Probe/Range dependent, see... | |
| The CPA100 is a high-precision capacitive, noncontact proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators... | |
| The CPL230 is new precision capacitive displacement sensor system from Lion Precision featuring up to six sensors in a small space. Its performance approaches that of top-of-the-line systems but costs... | |
| The LRD6300 is the highest performing clear label sensor currently on the market. Its registration accuracy, speed, versatility (including clear labels), and easy to understand graphic setup indicator make it... |