Lion Precision Dual-Range Capacitive Displacement Sensor CPL290

Description
The CPL290 is a precision noncontact displacement measuring instrument using capacitive technology and featuring two switch selectable measurement ranges with just one probe. Linear position and displacement sensors with a large selection of rectangular and cylindrical probes providing ranges from 0.4 mils to half an inch. Resolutions as low as one nanometer are available with a typical resolution of 0.003% of range at full 15 kHz bandwidth. Zero adjustments and visual range indicators ease setup.Vacuum compatible systems are available. Our expertise will help you make the measurment you need. Precise, High-Speed Measurements High Resolution 0.003% @ 15 kHz typical (as low as 0.25 nanometers) 0.0005% @ 100 Hz typical (as low as 0.05 nanometers) Probe/Range dependent, see Probes and Ranges below for specifics User selectable bandwidth (100 Hz, 1 kHz, 10 kHz) Linearity: 0.2%, Typical 15 kHz Bandwidth Small phase shift - excellent for servo applications Convenient Output Interface and Range Selections Ranges Available: 10 µm to 12.5 mm Switchable Dual-Range/Sensitivi ty (CPL290 only) ±10 V Output Easy National Instruments DAQ Connection via 68-Pin connector Versatile, Useful Features Visual Range Indicator Coarse/Fine Adjustable Zero Zero Adjust Disable Single or Multiple Channel enclosures Front Panel Ground Connection Standard Probes can be ordered as vacuum compatible.
Description
The CPL290 is a precision noncontact displacement measuring instrument using capacitive technology and featuring two switch selectable measurement ranges with just one probe. Linear position and displacement sensors with a large selection of rectangular and cylindrical probes providing ranges from 0.4 mils to half an inch. Resolutions as low as one nanometer are available with a typical resolution of 0.003% of range at full 15 kHz bandwidth. Zero adjustments and visual range indicators ease setup.Vacuum compatible systems are available. Our expertise will help you make the measurment you need. Precise, High-Speed Measurements High Resolution 0.003% @ 15 kHz typical (as low as 0.25 nanometers) 0.0005% @ 100 Hz typical (as low as 0.05 nanometers) Probe/Range dependent, see Probes and Ranges below for specifics User selectable bandwidth (100 Hz, 1 kHz, 10 kHz) Linearity: 0.2%, Typical 15 kHz Bandwidth Small phase shift - excellent for servo applications Convenient Output Interface and Range Selections Ranges Available: 10 µm to 12.5 mm Switchable Dual-Range/Sensitivi ty (CPL290 only) ±10 V Output Easy National Instruments DAQ Connection via 68-Pin connector Versatile, Useful Features Visual Range Indicator Coarse/Fine Adjustable Zero Zero Adjust Disable Single or Multiple Channel enclosures Front Panel Ground Connection Standard Probes can be ordered as vacuum compatible.

Suppliers

Company
Product
Description
Supplier Links
Dual-Range Capacitive Displacement Sensor - CPL290 - Lion Precision
Oakdale, MN, USA
Dual-Range Capacitive Displacement Sensor
CPL290
Dual-Range Capacitive Displacement Sensor CPL290
The CPL290 is a precision noncontact displacement measuring instrument using capacitive technology and featuring two switch selectable measurement ranges with just one probe. Linear position and displacement sensors with a large selection of rectangular and cylindrical probes providing ranges from 0.4 mils to half an inch. Resolutions as low as one nanometer are available with a typical resolution of 0.003% of range at full 15 kHz bandwidth. Zero adjustments and visual range indicators ease setup.Vacuum compatible systems are available. Our expertise will help you make the measurment you need. Precise, High-Speed Measurements High Resolution 0.003% @ 15 kHz typical (as low as 0.25 nanometers) 0.0005% @ 100 Hz typical (as low as 0.05 nanometers) Probe/Range dependent, see Probes and Ranges below for specifics User selectable bandwidth (100 Hz, 1 kHz, 10 kHz) Linearity: 0.2%, Typical 15 kHz Bandwidth Small phase shift - excellent for servo applications Convenient Output Interface and Range Selections Ranges Available: 10 µm to 12.5 mm Switchable Dual-Range/Sensitivi ty (CPL290 only) ±10 V Output Easy National Instruments DAQ Connection via 68-Pin connector Versatile, Useful Features Visual Range Indicator Coarse/Fine Adjustable Zero Zero Adjust Disable Single or Multiple Channel enclosures Front Panel Ground Connection Standard Probes can be ordered as vacuum compatible.

The CPL290 is a precision noncontact displacement measuring instrument using capacitive technology and featuring two switch selectable measurement ranges with just one probe. Linear position and displacement sensors with a large selection of rectangular and cylindrical probes providing ranges from 0.4 mils to half an inch. Resolutions as low as one nanometer are available with a typical resolution of 0.003% of range at full 15 kHz bandwidth. Zero adjustments and visual range indicators ease setup.Vacuum compatible systems are available. Our expertise will help you make the measurment you need.

Precise, High-Speed Measurements

  • High Resolution
    • 0.003% @ 15 kHz typical (as low as 0.25 nanometers)
    • 0.0005% @ 100 Hz typical (as low as 0.05 nanometers)
    • Probe/Range dependent, see Probes and Ranges below for specifics
  • User selectable bandwidth (100 Hz, 1 kHz, 10 kHz)
  • Linearity: 0.2%, Typical
  • 15 kHz Bandwidth
  • Small phase shift - excellent for servo applications

Convenient Output Interface and Range Selections

  • Ranges Available: 10 µm to 12.5 mm
  • Switchable Dual-Range/Sensitivity (CPL290 only)
  • ±10 V Output
  • Easy National Instruments DAQ Connection via 68-Pin connector

Versatile, Useful Features

  • Visual Range Indicator
  • Coarse/Fine Adjustable Zero
  • Zero Adjust Disable
  • Single or Multiple Channel enclosures
  • Front Panel Ground Connection
  • Standard Probes can be ordered as vacuum compatible.
Supplier's Site

Technical Specifications

  Lion Precision
Product Category Linear Position Sensors
Product Number CPL290
Product Name Dual-Range Capacitive Displacement Sensor
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical (optional feature); Rectangular (optional feature)
Measurement Range 4.00E-4 to 0.5000 inch (0.0102 to 12.7 mm)
Linearity 0.1500 to 0.5000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details