Lion Precision Precision Analog Out Capacitive Proximity Sensor CPA100

Description
The CPA100 is a high-precision capacitive, noncontact proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. Rectangular and cylindrical probes provide options for a variety of applications. Vacuum compatible systems are available. High-Speed Analog Output for Linear Position Monitoring 0-10 V Output 15 kHz Bandwidth Resolution: CPA100: 0.03% RMS @ 15 kHz @ mid-range Resolution: CPA100e: 0.3 µm RMS or higher @ 15 kHz @ mid-range High-Repeatability Proximity Switched Output Setpoint/Switched Output (Switch Closure) Adjustable Gain and Zero/Switch-Point Repeatability as low as 1 micron Configurable for Your Application Ranges Available: 50 µm - 12.5 mm External Gain and Zero adjustment connections DIN Rail Case Multiple Channel Sync (requires sync cable kit) Standard Probes can be ordered as vacuum compatible. Life-Cycle Status: Active Export Requirements Because of high resolutions, exports of the CPA100 may require an export license. CPA100e The CPA100e has different resolution specifications and can ship without export license delays. Proximity Sensors and Displacement Sensors Proximity sensors are often used for simple presence/absence detection - this is why they are often called proximity "switches." But some applications require higher performance measurement. Applications where the difference between present and absent may only be a few microns require higher resolution sensors than a typical proximity switch. The CPA100 can resolve a target's position to less than 50 microns and do so at up to 15 kHz. It also provides a nonlinear analog output to provide feedback proportional to the target's position.
Description
The CPA100 is a high-precision capacitive, noncontact proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. Rectangular and cylindrical probes provide options for a variety of applications. Vacuum compatible systems are available. High-Speed Analog Output for Linear Position Monitoring 0-10 V Output 15 kHz Bandwidth Resolution: CPA100: 0.03% RMS @ 15 kHz @ mid-range Resolution: CPA100e: 0.3 µm RMS or higher @ 15 kHz @ mid-range High-Repeatability Proximity Switched Output Setpoint/Switched Output (Switch Closure) Adjustable Gain and Zero/Switch-Point Repeatability as low as 1 micron Configurable for Your Application Ranges Available: 50 µm - 12.5 mm External Gain and Zero adjustment connections DIN Rail Case Multiple Channel Sync (requires sync cable kit) Standard Probes can be ordered as vacuum compatible. Life-Cycle Status: Active Export Requirements Because of high resolutions, exports of the CPA100 may require an export license. CPA100e The CPA100e has different resolution specifications and can ship without export license delays. Proximity Sensors and Displacement Sensors Proximity sensors are often used for simple presence/absence detection - this is why they are often called proximity "switches." But some applications require higher performance measurement. Applications where the difference between present and absent may only be a few microns require higher resolution sensors than a typical proximity switch. The CPA100 can resolve a target's position to less than 50 microns and do so at up to 15 kHz. It also provides a nonlinear analog output to provide feedback proportional to the target's position.

Suppliers

Company
Product
Description
Supplier Links
Precision Analog Out Capacitive Proximity Sensor - CPA100 - Lion Precision
Oakdale, MN, USA
Precision Analog Out Capacitive Proximity Sensor
CPA100
Precision Analog Out Capacitive Proximity Sensor CPA100
The CPA100 is a high-precision capacitive, noncontact proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. Rectangular and cylindrical probes provide options for a variety of applications. Vacuum compatible systems are available. High-Speed Analog Output for Linear Position Monitoring 0-10 V Output 15 kHz Bandwidth Resolution: CPA100: 0.03% RMS @ 15 kHz @ mid-range Resolution: CPA100e: 0.3 µm RMS or higher @ 15 kHz @ mid-range High-Repeatability Proximity Switched Output Setpoint/Switched Output (Switch Closure) Adjustable Gain and Zero/Switch-Point Repeatability as low as 1 micron Configurable for Your Application Ranges Available: 50 µm - 12.5 mm External Gain and Zero adjustment connections DIN Rail Case Multiple Channel Sync (requires sync cable kit) Standard Probes can be ordered as vacuum compatible. Life-Cycle Status: Active Export Requirements Because of high resolutions, exports of the CPA100 may require an export license. CPA100e The CPA100e has different resolution specifications and can ship without export license delays. Proximity Sensors and Displacement Sensors Proximity sensors are often used for simple presence/absence detection - this is why they are often called proximity "switches." But some applications require higher performance measurement. Applications where the difference between present and absent may only be a few microns require higher resolution sensors than a typical proximity switch. The CPA100 can resolve a target's position to less than 50 microns and do so at up to 15 kHz. It also provides a nonlinear analog output to provide feedback proportional to the target's position.

The CPA100 is a high-precision capacitive, noncontact proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. Rectangular and cylindrical probes provide options for a variety of applications. Vacuum compatible systems are available.

High-Speed Analog Output for Linear Position Monitoring

  • 0-10 V Output
  • 15 kHz Bandwidth
  • Resolution: CPA100: 0.03% RMS @ 15 kHz @ mid-range
  • Resolution: CPA100e: 0.3 µm RMS or higher @ 15 kHz @ mid-range

High-Repeatability Proximity Switched Output

  • Setpoint/Switched Output (Switch Closure)
  • Adjustable Gain and Zero/Switch-Point
  • Repeatability as low as 1 micron

Configurable for Your Application

  • Ranges Available: 50 µm - 12.5 mm
  • External Gain and Zero adjustment connections
  • DIN Rail Case
  • Multiple Channel Sync (requires sync cable kit)
  • Standard Probes can be ordered as vacuum compatible.

Life-Cycle Status: Active

Export Requirements

Because of high resolutions, exports of the CPA100 may require an export license.

CPA100e

The CPA100e has different resolution specifications and can ship without export license delays.

Proximity Sensors and Displacement Sensors

Proximity sensors are often used for simple presence/absence detection - this is why they are often called proximity "switches." But some applications require higher performance measurement. Applications where the difference between present and absent may only be a few microns require higher resolution sensors than a typical proximity switch. The CPA100 can resolve a target's position to less than 50 microns and do so at up to 15 kHz. It also provides a nonlinear analog output to provide feedback proportional to the target's position.

Supplier's Site

Technical Specifications

  Lion Precision
Product Category Linear Position Sensors
Product Number CPA100
Product Name Precision Analog Out Capacitive Proximity Sensor
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical (optional feature); Rectangular (optional feature)
Measurement Range 0.0020 to 0.5000 inch (0.0508 to 12.7 mm)
Repeatability 5.00E-6 to 5.00E-5 mils (1.27E-4 to 0.0013 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Linear Rod Type - LS1 Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 7.87 inch (25 to 200 mm)
Output Voltage; Current
View Details