AAEON Electronics, Inc. COM-45GS

Description
Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage COM Express CPU Module With Onboard Intel® Core™ 2 Duo/ Celeron® M Processors Main Feature Onboard Intel® Core™ 2 Duo/ Celeron® M Processors Intel® GS45 + ICH9M SFF Dual-Channel SODIMM DDR3 800/1066 Memory, Max. 8 GB Gigabit Ethernet CRT, Up To 24-bit Dual-Channel LVDS LCD, DisplayPort, HDMI, DVI, SDVO High Definition Audio Interface PATA x 1, SATA 3.0Gb/s x 3 USB2.0 x 8 PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 5 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Basic Module Pin-out Type 2 COM.0 Rev. 1.0
Description
Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage COM Express CPU Module With Onboard Intel® Core™ 2 Duo/ Celeron® M Processors Main Feature Onboard Intel® Core™ 2 Duo/ Celeron® M Processors Intel® GS45 + ICH9M SFF Dual-Channel SODIMM DDR3 800/1066 Memory, Max. 8 GB Gigabit Ethernet CRT, Up To 24-bit Dual-Channel LVDS LCD, DisplayPort, HDMI, DVI, SDVO High Definition Audio Interface PATA x 1, SATA 3.0Gb/s x 3 USB2.0 x 8 PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 5 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Basic Module Pin-out Type 2 COM.0 Rev. 1.0

Suppliers

Company
Product
Description
Supplier Links
 - COM-45GS - AAEON Electronics, Inc.
Orange, CA, United States
Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage COM Express CPU Module With Onboard Intel® Core™ 2 Duo/ Celeron® M Processors Main Feature Onboard Intel® Core™ 2 Duo/ Celeron® M Processors Intel® GS45 + ICH9M SFF Dual-Channel SODIMM DDR3 800/1066 Memory, Max. 8 GB Gigabit Ethernet CRT, Up To 24-bit Dual-Channel LVDS LCD, DisplayPort, HDMI, DVI, SDVO High Definition Audio Interface PATA x 1, SATA 3.0Gb/s x 3 USB2.0 x 8 PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 5 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Basic Module Pin-out Type 2 COM.0 Rev. 1.0

Application

  • Healthcare
  • Retail & Advertising
  • Test & Measurement
  • Gaming & Entertainment
  • Industrial Automation
  • Security
  • Defense & Government
  • Digital Signage

COM Express CPU Module With Onboard Intel® Core™ 2 Duo/ Celeron® M Processors
Main Feature

  • Onboard Intel® Core™ 2 Duo/ Celeron® M Processors
  • Intel® GS45 + ICH9M SFF
  • Dual-Channel SODIMM DDR3 800/1066 Memory, Max. 8 GB
  • Gigabit Ethernet
  • CRT, Up To 24-bit Dual-Channel LVDS LCD, DisplayPort, HDMI, DVI, SDVO
  • High Definition Audio Interface
  • PATA x 1, SATA 3.0Gb/s x 3
  • USB2.0 x 8
  • PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 5
  • Wide DC Input Range, +8.5V To +19V (Optional)
  • COM Express Basic Module Pin-out Type 2 COM.0 Rev. 1.0
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category CPU Cards and Modules
Product Number COM-45GS
Unlock Full Specs
to access all available technical data

Similar Products