ACCES I/O Products, Inc. Isolated Digital Input and Relay Output Card 104-RO-16

Description
Features 16 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31VDC or AC rms IRQ on input change of state (COS) eliminates the need for constant polling Slow/fast filter to accommodate AC voltages and noisy DC inputs 16 long-life form C electro-mechanical relays switch up to 1A each Factory Options: (call for pricing and availability) Economy version without COS feature Input only and relay only versions Expanded input voltage levels RoHS Available. Please contact us for ordering information The 104-IIRO-16 is a low-cost board that provides isolated input and output for PC/104 Bus computer applications. The board has sixteen optically-isolated digital inputs for AC or DC control signals and sixteen electro-mechanical relay outputs. The Change of State Detection capability of ACCES' Model 104-IIRO-16 sets this board apart from the competition. An Economy version can be ordered as Model 104-IIRO-16E which has no Change of State Detection or IRQs. Also available is Model 104-RO-16 which has 16 relay outputs only. INPUTS The isolated inputs can be driven by either AC or DC and are not polarity sensitive. Input signals are rectified by opto-coupler diodes. A 1.8Kω, ½ Watt resistor in series provides current limiting. The input voltage range is 3V to 28V (rms). To extend the input voltage range, you may connect external resistors in series with the input. Each input circuit is switch selectable for slow/fast filter that has a 4.7 millisecond time constant. The filter must be selected for AC inputs in order to eliminate response to AC noise. The filter is also valuable for use with slow DC input signals in a noisy environment. The filter may be switched out for DC inputs in order to obtain faster response. Filters are manually switched individually on or off. INTERRUPTS Interrupts are enabled/disabled by software. When the change-of-state detection circuit is enabled, the card asserts an interrupt whenever any of the sixteen isolated inputs change state. Once an interrupt has been generated and serviced, it is automatically cleared. This feature greatly frees up system resources by eliminating the need for constant polling to see when an input has changed state. OUTPUTS The electro-mechanical relay outputs are comprised of two groups of eight form C SPDT outputs. CONNECTIONS The relay outputs are accessed via a 50 pin header type connector, while the isolated inputs are accessed via a 34 pin type header connector. UTILILTY SOFTWARE 104-IIRO-16 utility software provided on CD includes sample programs in a variety of languages for DOS / Windows 95/98/NT4/2000/XP and 2003. A Windows graphical setup program is also provided, and a "C" language sample for Linux.
Description
Features 16 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31VDC or AC rms IRQ on input change of state (COS) eliminates the need for constant polling Slow/fast filter to accommodate AC voltages and noisy DC inputs 16 long-life form C electro-mechanical relays switch up to 1A each Factory Options: (call for pricing and availability) Economy version without COS feature Input only and relay only versions Expanded input voltage levels RoHS Available. Please contact us for ordering information The 104-IIRO-16 is a low-cost board that provides isolated input and output for PC/104 Bus computer applications. The board has sixteen optically-isolated digital inputs for AC or DC control signals and sixteen electro-mechanical relay outputs. The Change of State Detection capability of ACCES' Model 104-IIRO-16 sets this board apart from the competition. An Economy version can be ordered as Model 104-IIRO-16E which has no Change of State Detection or IRQs. Also available is Model 104-RO-16 which has 16 relay outputs only. INPUTS The isolated inputs can be driven by either AC or DC and are not polarity sensitive. Input signals are rectified by opto-coupler diodes. A 1.8Kω, ½ Watt resistor in series provides current limiting. The input voltage range is 3V to 28V (rms). To extend the input voltage range, you may connect external resistors in series with the input. Each input circuit is switch selectable for slow/fast filter that has a 4.7 millisecond time constant. The filter must be selected for AC inputs in order to eliminate response to AC noise. The filter is also valuable for use with slow DC input signals in a noisy environment. The filter may be switched out for DC inputs in order to obtain faster response. Filters are manually switched individually on or off. INTERRUPTS Interrupts are enabled/disabled by software. When the change-of-state detection circuit is enabled, the card asserts an interrupt whenever any of the sixteen isolated inputs change state. Once an interrupt has been generated and serviced, it is automatically cleared. This feature greatly frees up system resources by eliminating the need for constant polling to see when an input has changed state. OUTPUTS The electro-mechanical relay outputs are comprised of two groups of eight form C SPDT outputs. CONNECTIONS The relay outputs are accessed via a 50 pin header type connector, while the isolated inputs are accessed via a 34 pin type header connector. UTILILTY SOFTWARE 104-IIRO-16 utility software provided on CD includes sample programs in a variety of languages for DOS / Windows 95/98/NT4/2000/XP and 2003. A Windows graphical setup program is also provided, and a "C" language sample for Linux.

Suppliers

Company
Product
Description
Supplier Links
Isolated Digital Input and Relay Output Card - 104-RO-16 - ACCES I/O Products, Inc.
San Diego, CA, USA
Isolated Digital Input and Relay Output Card
104-RO-16
Isolated Digital Input and Relay Output Card 104-RO-16
Features 16 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31VDC or AC rms IRQ on input change of state (COS) eliminates the need for constant polling Slow/fast filter to accommodate AC voltages and noisy DC inputs 16 long-life form C electro-mechanical relays switch up to 1A each Factory Options: (call for pricing and availability) Economy version without COS feature Input only and relay only versions Expanded input voltage levels RoHS Available. Please contact us for ordering information The 104-IIRO-16 is a low-cost board that provides isolated input and output for PC/104 Bus computer applications. The board has sixteen optically-isolated digital inputs for AC or DC control signals and sixteen electro-mechanical relay outputs. The Change of State Detection capability of ACCES' Model 104-IIRO-16 sets this board apart from the competition. An Economy version can be ordered as Model 104-IIRO-16E which has no Change of State Detection or IRQs. Also available is Model 104-RO-16 which has 16 relay outputs only. INPUTS The isolated inputs can be driven by either AC or DC and are not polarity sensitive. Input signals are rectified by opto-coupler diodes. A 1.8Kω, ½ Watt resistor in series provides current limiting. The input voltage range is 3V to 28V (rms). To extend the input voltage range, you may connect external resistors in series with the input. Each input circuit is switch selectable for slow/fast filter that has a 4.7 millisecond time constant. The filter must be selected for AC inputs in order to eliminate response to AC noise. The filter is also valuable for use with slow DC input signals in a noisy environment. The filter may be switched out for DC inputs in order to obtain faster response. Filters are manually switched individually on or off. INTERRUPTS Interrupts are enabled/disabled by software. When the change-of-state detection circuit is enabled, the card asserts an interrupt whenever any of the sixteen isolated inputs change state. Once an interrupt has been generated and serviced, it is automatically cleared. This feature greatly frees up system resources by eliminating the need for constant polling to see when an input has changed state. OUTPUTS The electro-mechanical relay outputs are comprised of two groups of eight form C SPDT outputs. CONNECTIONS The relay outputs are accessed via a 50 pin header type connector, while the isolated inputs are accessed via a 34 pin type header connector. UTILILTY SOFTWARE 104-IIRO-16 utility software provided on CD includes sample programs in a variety of languages for DOS / Windows 95/98/NT4/2000/XP and 2003. A Windows graphical setup program is also provided, and a "C" language sample for Linux.

Features

  • 16 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31VDC or AC rms
  • IRQ on input change of state (COS) eliminates the need for constant polling
  • Slow/fast filter to accommodate AC voltages and noisy DC inputs
  • 16 long-life form C electro-mechanical relays switch up to 1A each

Factory Options: (call for pricing and availability)

  • Economy version without COS feature
  • Input only and relay only versions
  • Expanded input voltage levels
  • RoHS Available. Please contact us for ordering information

The 104-IIRO-16 is a low-cost board that provides isolated input and output for PC/104 Bus computer applications. The board has sixteen optically-isolated digital inputs for AC or DC control signals and sixteen electro-mechanical relay outputs. The Change of State Detection capability of ACCES' Model 104-IIRO-16 sets this board apart from the competition. An Economy version can be ordered as Model 104-IIRO-16E which has no Change of State Detection or IRQs. Also available is Model 104-RO-16 which has 16 relay outputs only.

INPUTS

The isolated inputs can be driven by either AC or DC and are not polarity sensitive. Input signals are rectified by opto-coupler diodes. A 1.8KΩ, ½ Watt resistor in series provides current limiting. The input voltage range is 3V to 28V (rms). To extend the input voltage range, you may connect external resistors in series with the input.

Each input circuit is switch selectable for slow/fast filter that has a 4.7 millisecond time constant. The filter must be selected for AC inputs in order to eliminate response to AC noise. The filter is also valuable for use with slow DC input signals in a noisy environment. The filter may be switched out for DC inputs in order to obtain faster response. Filters are manually switched individually on or off.

INTERRUPTS

Interrupts are enabled/disabled by software. When the change-of-state detection circuit is enabled, the card asserts an interrupt whenever any of the sixteen isolated inputs change state. Once an interrupt has been generated and serviced, it is automatically cleared. This feature greatly frees up system resources by eliminating the need for constant polling to see when an input has changed state.

OUTPUTS

The electro-mechanical relay outputs are comprised of two groups of eight form C SPDT outputs.

CONNECTIONS

The relay outputs are accessed via a 50 pin header type connector, while the isolated inputs are accessed via a 34 pin type header connector.

UTILILTY SOFTWARE

104-IIRO-16 utility software provided on CD includes sample programs in a variety of languages for DOS / Windows 95/98/NT4/2000/XP and 2003. A Windows graphical setup program is also provided, and a "C" language sample for Linux.

Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category PC/104 Modules
Product Number 104-RO-16
Product Name Isolated Digital Input and Relay Output Card
Technology PC/104
Unlock Full Specs
to access all available technical data

Similar Products

CAN Interface Board - CB-602I Series - Moxa Inc.
Specs
Technology PC/104 Plus
Number of Channels 2
Host Adapter / Interface PC / 104-plus
View Details
Connect Tech Inc.
Specs
Technology PC/104
Number of Channels 4
Host Adapter / Interface RS-232/422/485
View Details