Panasonic Display Panel AIGT2230B

Description
Human Machine Interface
Description
Human Machine Interface

Suppliers

Company
Product
Description
Supplier Links
Display Panel - AIGT2230B - Classic Automation LLC
Webster, NY, United States
Display Panel
AIGT2230B
Display Panel AIGT2230B
Human Machine Interface

Human Machine Interface

Supplier's Site
PROGRAMMABLE DISPLAY,GT21C 4.7INCH 256 COLOR TOUCH SCREEN,RS232 TYPE,24VDC (BLAC - 70036275 - Allied Electronics, Inc.
Fort Worth, TX, USA
PROGRAMMABLE DISPLAY,GT21C 4.7INCH 256 COLOR TOUCH SCREEN,RS232 TYPE,24VDC (BLAC
70036275
PROGRAMMABLE DISPLAY,GT21C 4.7INCH 256 COLOR TOUCH SCREEN,RS232 TYPE,24VDC (BLAC 70036275
Panasonic GT Series raises the bar of what the compact touch panels can offer. The improved screen clarity, a wide viewing angle, the ample of convenient features of these analog-touch panels and the powerful configuration tools deliver all the benefits of larger screens for every application, while you save cost, space and design time. Key Features: (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front). (All GT series except GT01) Real-time Clock, Retentive Memory, Alarm History / Alarm List, Clock/Backup battery. (GT05, GT32) SD Memory Card Slot, USB Interface (GT32) Ethernet, Sound (All GT series except GT05) UL, cUL, CE (GT05 is UL only as of 8/15/2008) GT21C: 4.7" touch screen features resolution of 320 × 240, white LED backlight and 3D-design bottoms and lamps. 6.5 MB of Memory.

Panasonic GT Series raises the bar of what the compact touch panels can offer. The improved screen clarity, a wide viewing angle, the ample of convenient features of these analog-touch panels and the powerful configuration tools deliver all the benefits of larger screens for every application, while you save cost, space and design time. Key Features:

  • (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front).
  • (All GT series except GT01) Real-time Clock, Retentive Memory, Alarm History / Alarm List, Clock/Backup battery.
  • (GT05, GT32) SD Memory Card Slot, USB Interface
  • (GT32) Ethernet, Sound
  • (All GT series except GT05) UL, cUL, CE (GT05 is UL only as of 8/15/2008) GT21C: 4.7" touch screen features resolution of 320 × 240, white LED backlight and 3D-design bottoms and lamps. 6.5 MB of Memory.
Supplier's Site

Technical Specifications

  Classic Automation LLC Allied Electronics, Inc.
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number AIGT2230B 70036275
Product Name Display Panel PROGRAMMABLE DISPLAY,GT21C 4.7INCH 256 COLOR TOUCH SCREEN,RS232 TYPE,24VDC (BLAC
Configuration Panel
Type Flat Panel Display
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Human Machine Interface - CR1203 - ifm efector inc.
Specs
Configuration Panel; panel/surf.
I/O Interfaces Ethernet; USB; Ethernet; CAN; USB
Type ARM Quad Core 64 Bit 1,2 GHz
View Details
2 suppliers
Operator Interface - 4876787 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
POLARIS Smart HMI 7
Specs
Configuration Panel
Display Options Touch Screen
Operating Temperature -20 to 60 F (-29 to 16 C)
View Details
21.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 21.5 inch (546 mm)
View Details