Panasonic 5.7" Programmable Display Panel AIG32TQ12D

Description
Human Machine Interface
Datasheet
Description
Human Machine Interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.7
Webster, NY, United States
5.7" Programmable Display Panel
AIG32TQ12D
5.7" Programmable Display Panel AIG32TQ12D
Human Machine Interface

Human Machine Interface

Supplier's Site
Touchscreen Display; Meter Display Type Panasonic - 08N3197 - Newark, An Avnet Company
Chicago, IL, United States
Touchscreen Display; Meter Display Type Panasonic
08N3197
Touchscreen Display; Meter Display Type Panasonic 08N3197
TOUCHSCREEN DISPLAY; Meter Display Type:TFT LCD Color; Display Size:83.6mm x 110.8mm; Display Resolution:320 x 240 Pixels; Screen Size:5.5"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

TOUCHSCREEN DISPLAY; Meter Display Type:TFT LCD Color; Display Size:83.6mm x 110.8mm; Display Resolution:320 x 240 Pixels; Screen Size:5.5"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Classic Automation LLC Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number AIG32TQ12D 08N3197
Product Name 5.7" Programmable Display Panel Touchscreen Display; Meter Display Type Panasonic
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 21.5 inch (546 mm)
View Details
Machine Interface - 2171-CDPX-X-E1-W-15-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Programmable Operator Interface - MONITOUCH HMI V1015iSD - Fuji Electric Corp. of America
Specs
Type Flat Panel Display
Screen Graphic
Resolution 1024x766
View Details