Siemens AG MOBILE PANEL 277 W/ ENABL & EMER STOP 6AV6645-0CB01-0AX0

Description
Simatic - Human Machine Interface
Description
Simatic - Human Machine Interface

Suppliers

Company
Product
Description
Supplier Links
MOBILE PANEL 277 W/ ENABL & EMER STOP - 6AV6645-0CB01-0AX0 - Classic Automation LLC
Webster, NY, United States
MOBILE PANEL 277 W/ ENABL & EMER STOP
6AV6645-0CB01-0AX0
MOBILE PANEL 277 W/ ENABL & EMER STOP 6AV6645-0CB01-0AX0
Simatic - Human Machine Interface

Simatic - Human Machine Interface

Supplier's Site

Technical Specifications

  Classic Automation LLC
Product Category Human Machine Interfaces
Product Number 6AV6645-0CB01-0AX0
Product Name MOBILE PANEL 277 W/ ENABL & EMER STOP
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 19.0 inch (483 mm)
View Details
Machine Interface - 2171-CDPX-X-B-W-7-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Programmable Operator Interface - MONITOUCH HMI V9 V9071iWRLD - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details