Synertron Technology, Inc. IWO Series IWO-6715-24V

Description
15" Wide Range DC IN Panel Mount Touch Screen LCD Monitor 15" 9~33V Wide range input Panel-Mount TFT LCD monitor. Heavy-duty steel electroplated for chassis. Specification: Panel-mount TFT LCD monitor. (Analog VGA input.) Heavy-duty steel electroplated for chassis. 15 inches TFT LCD Monitor. Resolution 1024 x 768 Active Area 304.1 mm x 228.1 mm Color Support 16.7 M Brightness 300 cd/m2 Contrast Ratio 500:1 Response Time 20/5 ms Viewing Angle 55(U)/65(D)/70(L)/70 (R) Lamp MTBF 50,000 hours 8 Languages on Screen Display Function (OSD) IP 65 at aluminum front Panel (Optional) USB 5 Wire resistive touch screen (RS232 Optional) Power Supply: 9~33V Wide Range Input. Power Consumption: 48 Watts. Dimension: W 402 x H 302 x D 53 mm
Datasheet
Description
15" Wide Range DC IN Panel Mount Touch Screen LCD Monitor 15" 9~33V Wide range input Panel-Mount TFT LCD monitor. Heavy-duty steel electroplated for chassis. Specification: Panel-mount TFT LCD monitor. (Analog VGA input.) Heavy-duty steel electroplated for chassis. 15 inches TFT LCD Monitor. Resolution 1024 x 768 Active Area 304.1 mm x 228.1 mm Color Support 16.7 M Brightness 300 cd/m2 Contrast Ratio 500:1 Response Time 20/5 ms Viewing Angle 55(U)/65(D)/70(L)/70 (R) Lamp MTBF 50,000 hours 8 Languages on Screen Display Function (OSD) IP 65 at aluminum front Panel (Optional) USB 5 Wire resistive touch screen (RS232 Optional) Power Supply: 9~33V Wide Range Input. Power Consumption: 48 Watts. Dimension: W 402 x H 302 x D 53 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IWO Series - IWO-6715-24V - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
IWO Series
IWO-6715-24V
IWO Series IWO-6715-24V
15" Wide Range DC IN Panel Mount Touch Screen LCD Monitor 15" 9~33V Wide range input Panel-Mount TFT LCD monitor. Heavy-duty steel electroplated for chassis. Specification: Panel-mount TFT LCD monitor. (Analog VGA input.) Heavy-duty steel electroplated for chassis. 15 inches TFT LCD Monitor. Resolution 1024 x 768 Active Area 304.1 mm x 228.1 mm Color Support 16.7 M Brightness 300 cd/m2 Contrast Ratio 500:1 Response Time 20/5 ms Viewing Angle 55(U)/65(D)/70(L)/70 (R) Lamp MTBF 50,000 hours 8 Languages on Screen Display Function (OSD) IP 65 at aluminum front Panel (Optional) USB 5 Wire resistive touch screen (RS232 Optional) Power Supply: 9~33V Wide Range Input. Power Consumption: 48 Watts. Dimension: W 402 x H 302 x D 53 mm

15" Wide Range DC IN Panel Mount Touch Screen LCD Monitor
15" 9~33V Wide range input

  • Panel-Mount TFT LCD monitor.
  • Heavy-duty steel electroplated for chassis.

Specification:

  • Panel-mount TFT LCD monitor. (Analog VGA input.)
  • Heavy-duty steel electroplated for chassis.
  • 15 inches TFT LCD Monitor.
  • Resolution 1024 x 768
  • Active Area 304.1 mm x 228.1 mm
  • Color Support 16.7 M
  • Brightness 300 cd/m2
  • Contrast Ratio 500:1
  • Response Time 20/5 ms
  • Viewing Angle 55(U)/65(D)/70(L)/70(R)
  • Lamp MTBF 50,000 hours
  • 8 Languages on Screen Display Function (OSD)
  • IP 65 at aluminum front Panel (Optional)
  • USB 5 Wire resistive touch screen (RS232 Optional)
  • Power Supply: 9~33V Wide Range Input.
  • Power Consumption: 48 Watts.

Dimension:

W 402 x H 302 x D 53 mm

Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Touch Screen Displays
Product Number IWO-6715-24V
Product Name IWO Series
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Touch Touch Screen - ZE257-234F-MTR2010 - NKK Switches
Specs
External Connections USB
Sensor Type Resistive
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details