Synertron Technology, Inc. LEX Series SUPER 7

Description
SUPER Touch Monitor 7" 1280x800 industrial display IP65 Front Panel Resistive Touch Screen Wide Range DC IN +9~36V Flexible Interfaces: DVI / VGA For Video Input, Optional RS-232 for Touch Screen Features: 7" 1024x600 industrial display IP65 Front Panel Resistive Touch Screen Wide Range DC IN +9~36V Flexible Interfaces: DVI / VGA For Video Input, Optional RS-232 for Touch Screen
Datasheet
Description
SUPER Touch Monitor 7" 1280x800 industrial display IP65 Front Panel Resistive Touch Screen Wide Range DC IN +9~36V Flexible Interfaces: DVI / VGA For Video Input, Optional RS-232 for Touch Screen Features: 7" 1024x600 industrial display IP65 Front Panel Resistive Touch Screen Wide Range DC IN +9~36V Flexible Interfaces: DVI / VGA For Video Input, Optional RS-232 for Touch Screen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEX Series - SUPER 7 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
LEX Series
SUPER 7
LEX Series SUPER 7
SUPER Touch Monitor 7" 1280x800 industrial display IP65 Front Panel Resistive Touch Screen Wide Range DC IN +9~36V Flexible Interfaces: DVI / VGA For Video Input, Optional RS-232 for Touch Screen Features: 7" 1024x600 industrial display IP65 Front Panel Resistive Touch Screen Wide Range DC IN +9~36V Flexible Interfaces: DVI / VGA For Video Input, Optional RS-232 for Touch Screen

SUPER Touch Monitor

  • 7" 1280x800 industrial display
  • IP65 Front Panel
  • Resistive Touch Screen
  • Wide Range DC IN +9~36V
  • Flexible Interfaces: DVI / VGA For Video Input,
    Optional RS-232 for Touch Screen

Features:

  • 7" 1024x600 industrial display
  • IP65 Front Panel
  • Resistive Touch Screen
  • Wide Range DC IN +9~36V
  • Flexible Interfaces: DVI / VGA For Video Input, Optional RS-232 for Touch Screen
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Touch Screen Displays
Product Number SUPER 7
Product Name LEX Series
Screen Type LCD or other Flat Panel Display
Mounting Options Wall; VESA 75 / Wall Mount
External Connections USB
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

Mounting accessories - 762-9001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-12.1AN-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.8 inch (198 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details