Synertron Technology, Inc. LEX Series SUPER 10.4

Description
SUPER Touch Monitor 10.4" 1024x768 industrial display IP65 Front Panel Resistive Touch Screen Wide Range DC IN +9~36V Flexible Interfaces: DVI / VGA For Video Input, Optional RS-232 for Touch Screen Features: 10.4" 1024x768 industrial display IP65 Front Panel Resistive Touch Screen Wide Range DC IN +9~36V Flexible Interfaces: DVI / VGA For Video Input, Optional RS-232 for Touch Screen
Datasheet
Description
SUPER Touch Monitor 10.4" 1024x768 industrial display IP65 Front Panel Resistive Touch Screen Wide Range DC IN +9~36V Flexible Interfaces: DVI / VGA For Video Input, Optional RS-232 for Touch Screen Features: 10.4" 1024x768 industrial display IP65 Front Panel Resistive Touch Screen Wide Range DC IN +9~36V Flexible Interfaces: DVI / VGA For Video Input, Optional RS-232 for Touch Screen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEX Series - SUPER 10.4 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
LEX Series
SUPER 10.4
LEX Series SUPER 10.4
SUPER Touch Monitor 10.4" 1024x768 industrial display IP65 Front Panel Resistive Touch Screen Wide Range DC IN +9~36V Flexible Interfaces: DVI / VGA For Video Input, Optional RS-232 for Touch Screen Features: 10.4" 1024x768 industrial display IP65 Front Panel Resistive Touch Screen Wide Range DC IN +9~36V Flexible Interfaces: DVI / VGA For Video Input, Optional RS-232 for Touch Screen

SUPER Touch Monitor

  • 10.4" 1024x768 industrial display
  • IP65 Front Panel
  • Resistive Touch Screen
  • Wide Range DC IN +9~36V
  • Flexible Interfaces: DVI / VGA For Video Input,
    Optional RS-232 for Touch Screen

Features:

  • 10.4" 1024x768 industrial display
  • IP65 Front Panel
  • Resistive Touch Screen
  • Wide Range DC IN +9~36V
  • Flexible Interfaces: DVI / VGA For Video Input, Optional RS-232 for Touch Screen
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Touch Screen Displays
Product Number SUPER 10.4
Product Name LEX Series
Screen Type LCD or other Flat Panel Display
Mounting Options Wall; VESA 75 / Wall Mount
External Connections USB
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Web Panel - 762-4104 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-10.6AW-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.09 inch (155 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details