Synertron Technology, Inc. IWO Series IWO-6710

Description
LCD size from 6.4” to 40” Panel-Mount TFT LCD monitor. Heavy-duty steel electroplated for chassis. Description: IWO-6710 series is a versatile monitor with diverse features and sizes ranging from 6.4 inches to 40 inches. With its optional IP 65 aluminum front panel, it is a perfect solution for industrial solutions no matter it's inside of a factory, mounted to an equipment, or sitting out-door with direct sun light and unpredictable weather conditions. Specification: Panel-mount TFT LCD monitor. (Analog VGA input.) Heavy-duty steel electroplated for chassis. LCD size from 6.4",8.4",10.4",12.1 ",15",17",19"... to 40". Resolution 640 x 480 ~ 1600 x 1200 IP 65 at aluminum front Panel (Optional) Power Supply: 12V DC input. (includes 100~240V AC input,12V DC output power adapter)
Datasheet
Description
LCD size from 6.4” to 40” Panel-Mount TFT LCD monitor. Heavy-duty steel electroplated for chassis. Description: IWO-6710 series is a versatile monitor with diverse features and sizes ranging from 6.4 inches to 40 inches. With its optional IP 65 aluminum front panel, it is a perfect solution for industrial solutions no matter it's inside of a factory, mounted to an equipment, or sitting out-door with direct sun light and unpredictable weather conditions. Specification: Panel-mount TFT LCD monitor. (Analog VGA input.) Heavy-duty steel electroplated for chassis. LCD size from 6.4",8.4",10.4",12.1 ",15",17",19"... to 40". Resolution 640 x 480 ~ 1600 x 1200 IP 65 at aluminum front Panel (Optional) Power Supply: 12V DC input. (includes 100~240V AC input,12V DC output power adapter)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IWO Series - IWO-6710 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
IWO Series
IWO-6710
IWO Series IWO-6710
LCD size from 6.4” to 40” Panel-Mount TFT LCD monitor. Heavy-duty steel electroplated for chassis. Description: IWO-6710 series is a versatile monitor with diverse features and sizes ranging from 6.4 inches to 40 inches. With its optional IP 65 aluminum front panel, it is a perfect solution for industrial solutions no matter it's inside of a factory, mounted to an equipment, or sitting out-door with direct sun light and unpredictable weather conditions. Specification: Panel-mount TFT LCD monitor. (Analog VGA input.) Heavy-duty steel electroplated for chassis. LCD size from 6.4",8.4",10.4",12.1 ",15",17",19"... to 40". Resolution 640 x 480 ~ 1600 x 1200 IP 65 at aluminum front Panel (Optional) Power Supply: 12V DC input. (includes 100~240V AC input,12V DC output power adapter)

LCD size from 6.4” to 40”

  • Panel-Mount TFT LCD monitor.
  • Heavy-duty steel electroplated for chassis.

Description:

IWO-6710 series is a versatile monitor with diverse features and sizes ranging from 6.4 inches to 40 inches. With its optional IP 65 aluminum front panel, it is a perfect solution for industrial solutions no matter it's inside of a factory, mounted to an equipment, or sitting out-door with direct sun light and unpredictable weather conditions.


Specification:

  • Panel-mount TFT LCD monitor. (Analog VGA input.)
  • Heavy-duty steel electroplated for chassis.
  • LCD size from 6.4",8.4",10.4",12.1",15",17",19"... to 40".
  • Resolution 640 x 480 ~ 1600 x 1200
  • IP 65 at aluminum front Panel (Optional)
  • Power Supply: 12V DC input.
    (includes 100~240V AC input,12V DC output power adapter)
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Touch Screen Displays
Product Number IWO-6710
Product Name IWO Series
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Screen Type LCD or other Flat Panel Display
View Details
Connecting cable - 758-879/000-100 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
 - 1233870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800x600; 800 x 600pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Touch Screens - 2300-FTAS00-15A-4 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 15 inch (381 mm)
View Details
2 suppliers