KHK USA, Inc. Datasheets for Gears

Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.


Gears: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23 24 30 40 49
Product Name Notes
The SS FA Spur Gears are made from carbon steel and are NOT hardened. These Spur Gears are assembled with a locking hub for the most secure fastening to your...
The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced,...

<< Prev Next >>