Stainless Hose Fittings, Ltd. Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| Type: 304 TOE NIPPLE Description: Schedule 40 Buttweld x Male NPT Toe Nipple Series: WO Series Material: 304 Stainless Steel | |
| Type: 316 TOE NIPPLE Description: Schedule 40 Buttweld x Male NPT Toe Nipple Series: WO Series Material: 316 Stainless Steel | |
| Type: Female JIC 45°TT Description: Hex Weldon Series: WO Series Material: 304 & 316 Stainless Steel, Carbon Steel T: Tube Style 45° & 90° Stainless Steel Bent Tubing SHFWO... | |
| Type: FEMALE JIC 90° Description: Push-Ons Series: PO Series Material: 303 & 316 Stainless Steel | |
| Type: FEMALE JIC STRAIGHT Description: Push-Ons Series: PO Series Material: 303 & 316 Stainless Steel | |
| Type: FEMALE JIC Description: Hex Weldon Series: WO Series Material: 304 & 316 Stainless Steel, Carbon Steel T: Tube Style 45° & 90° Stainless Steel Bent Tubing SHFWO =... | |
| Type: MALE JIC Description: Hex Weldon Series: WO Series Material: 304 & 316 Stainless Steel, Carbon Steel 45° & 90° Stainless Steel Bent Tubing SHFWO = Stainless Steel CWO =... | |
| Type: SWIVEL FEMALE BSP 60° CONE Description: Hex Weldon Series: WO Series Material: 304 & 316 Stainless Steel, Carbon Steel | |
| Type: CODE 61 FLANGE 45° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN... | |
| Type: CODE 61 FLANGE 45° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,... | |
| Type: CODE 61 FLANGE 90° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN... | |
| Type: CODE 61 FLANGE 90° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,... | |
| Type: CODE 61 FLANGE STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN... | |
| Type: CODE 61 FLANGE STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,... | |
| Type: CODE 61 FLANGE x COUNTER BORE Description: Hex Weldon Series: WO Series Material: 316 Stainless Steel, Carbon Steel 45° & 90° Stainless Steel Bent Tubing Available Split Flange Kits... | |
| Type: CODE 62 FLANGE 30° Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13 | |
| Type: CODE 62 FLANGE 45° Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13 | |
| Type: CODE 62 FLANGE 45° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,... | |
| Type: CODE 62 FLANGE 60° Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13 | |
| Type: CODE 62 FLANGE 90° Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13 | |
| Type: CODE 62 FLANGE 90° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,... | |
| Type: CODE 62 FLANGE 90° Description: Crimp coupling Series: JJ Series Material: 316 Stainless Steel Can be coupled with the following hoses: Must Skive: 100R2, 100R11, 100R12, 100R13, 100R15,... | |
| Type: CODE 62 FLANGE STRAIGHT Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13 | |
| Type: CODE 62 FLANGE STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,... | |
| Type: CODE 62 FLANGE STRAIGHT Description: Crimp coupling Series: JJ Series Material: 316 Stainless Steel Can be coupled with the following hoses: Must Skive: 100R2, 100R11, 100R12, 100R13, 100R15,... | |
| Type: CODE 62 FLANGE x COUNTER BORE Description: Hex Weldon Series: WO Series Material: 316 Stainless Steel 45° & 90° Stainless Steel Bent Tubing Available Split Flange Kits Available | |
| Type: DIN 24° HEAVY 45° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,... | |
| Type: DIN 24° HEAVY 45° Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4,... | |
| Type: DIN 24° HEAVY 90° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,... | |
| Type: DIN 24° HEAVY STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,... | |
| Type: DIN 24° HEAVY STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4,... | |
| Type: DIN 24° LIGHT 45° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN... | |
| Type: DIN 24° LIGHT 45° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,... | |
| Type: DIN 24° LIGHT 90° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN... | |
| Type: DIN 24° LIGHT 90° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,... | |
| Type: DIN 24° LIGHT STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN... | |
| Type: DIN 24° LIGHT STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,... | |
| Type: FEMALE JIC 37° STRAIGHT Description: Crimp coupling Series: 90L Series Material: 316 Stainless Steel Can be coupled with the following hoses: SHF90L-04-04FJ SHF90L-06-06FJ SHF90L-08-08FJ SHF90L-10-10FJ SHF90L-12-12FJ No Skive:... | |
| Type: Female JIC 90°TT Description: Hex Weldon Series: WO Series Material: 304 & 316 Stainless Steel, Carbon Steel T: Tube Style 45° & 90° Stainless Steel Bent Tubing SHFWO... | |
| Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: 71 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R12 | |
| Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13 | |
| Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: 91 Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon | |
| Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16,... | |
| Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5,... | |
| Type: JIS 30° CONE SEAT Description: Crimp coupling Series: 91 Series Material:303 & 316 Stainless Steel Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon... | |
| Type: LOK STRAIGHT Description: Crimp coupling Series: 91 Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon | |
| Type: MPX (EXTRA LONG HEX) Description: Crimp coupling Series: JJ Series Material: 316 Stainless Steel Can be coupled with the following hoses: Must Skive: 100R2, 100R11, 100R12, 100R13, 100R15,... | |
| Type: OFT (O-RING FACE SEAL) STRAIGHT Description: Hex Weldon Series: WO Series Material: 304 & 316 Stainless Steel, Carbon Steel | |
| Type: OFT 45° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17,... | |
| Type: OFT 90° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17,... | |
| Type: OFT STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17,... | |
| Type: SWIVEL FEMALE BSP 60° CONE 90° Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13 | |
| Type: SWIVEL FEMALE BSP 60° CONE 90° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9,... | |
| Type: SWIVEL FEMALE BSP 60° CONE 90° Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT,... | |
| Type: SWIVEL FEMALE BSP 60° CONE STRAIGHT Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13 | |
| Type: SWIVEL FEMALE BSP 60° CONE STRAIGHT Description: Crimp coupling Series: 91 Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: SAE 100R14 Smooth... | |
| Type: SWIVEL FEMALE BSP 60° CONE STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9,... | |
| Type: SWIVEL FEMALE BSP 60° CONE STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT,... | |
| Type: SWIVEL FEMALE 45° SAE FLARE STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT,... | |
| Type: DIN 24° LIGHT 45° Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4,... | |
| Type: DIN 24° LIGHT 90° Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4,... | |
| Type: DIN 24° LIGHT STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4,... | |
| Type: SWIVEL FEMALE BSP 60° CONE 45° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16,... | |
| Type: SWIVEL FEMALE BSP 60° CONE 90° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16,... | |
| Type: FEMALE JIC 45° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,... | |
| Type: FEMALE JIC 45° Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5,... | |
| Type: FEMALE JIC 45° Description: Reusable Fittings Series: BN Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R5 * SHF Recommends... | |
| Type: FEMALE JIC 90° Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon | |
| Type: FEMALE JIC 90° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,... | |
| Type: FEMALE JIC 90° Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5,... | |
| Type: FEMALE JIC 90° Description: Reusable Fittings Series: BN Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R5 * SHF Recommends... | |
| Type: FEMALE JIC 90°L Description: Crimp coupling (Long Drop) Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17,... | |
| Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: 55 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: SAE 100R7 | |
| Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: AA Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: FC211 - SAE 100R1AT FC212 -... | |
| Type: FEMALE JIC STRAIGHT Description: Reusable Fittings Series: BN Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R5 * SHF Recommends... | |
| Type: FEMALE JIC SWIVEL Description: Reusable Fittings Series: BM Series Material: 303 & 316 Stainless Steel MTO (Made to Order): 45° & 90° Can be coupled with the following hoses... | |
| Type: FEMALE NPSM 30° CONE STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3,... | |
| Type: MALE O-RING BOSS Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,... | |
| Type: MALE PIPE NPT Description: Reusable Fittings Series: BN Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R5 * SHF Recommends the assembly... | |
| Type: MALE PIPE Description: Reusable Fittings Series: BM Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R2AT * SHF Recommends the... | |
| Type: FEMALE JIC 45° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16,... | |
| Type: FEMALE JIC 90° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16,... | |
| Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,... | |
| Type: FEMALE SWIVEL BSP 60° CONE Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17,... | |
| Type: MALE JIC STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,... | |
| SHFBW SERIES - STAINLESS STEEL MPX (EXTRA LONG HEX) & BOP METAL HOSE FERRULE Type: MPX (CARBON FERRULE) (EXTRA LONG HEX) Description: Crimp coupling Series: BW Series Material: 303 Stainless... | |
| SHFBW SERIES - STAINLESS STEEL MPX (EXTRA LONG HEX) & BOP METAL HOSE FERRULE Type: BOP METAL HOSE OVER FERRULE Description: Crimp coupling Series: BW Series Material: 304 Stainless... | |
| SHFHY SERIES - STAINLESS STEEL MALE O-RING BOSS & MALE JIC 37° Type: MALE JIC 37° STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can... | |
| SHFHY SERIES - STAINLESS STEEL MALE O-RING BOSS & MALE JIC 37° Type: MALE O-RING BOSS STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can... |
| << Prev |