Stainless Hose Fittings, Ltd. Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| 0403 - MALE JIC 37° x COUNTER BORE FOR TUBE | |
| Type: TUBE STUB Description: Push-Ons Series: PO Series Material: 303 & 316 Stainless Steel | |
| Type: INCH TUBE STUB 90° Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4,... | |
| Type: INCH TUBE STUB STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4,... | |
| Type: METRIC TUBE STUB Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16,... | |
| Type: TUBE STUB STRAIGHT Description: Crimp coupling Series: 91 Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon | |
| CONNECTS CAPS END OF FRACTIONAL TUBES | |
| CONNECTS FRACTIONAL SUPERLOK PORT TO AN FLARED TUBE | |
| CONNECTS FRACTIONAL SUPERLOK PORT TO FEMALE NPT THREAD | |
| CONNECTS FRACTIONAL SUPERLOK PORT TO MALE AN | |
| CONNECTS FRACTIONAL SUPERLOK PORTS | |
| CONNECTS FRACTIONAL TUBE TO AN FLARED TUBE | |
| CONNECTS FRACTIONAL TUBE TO FEMALE ISO PARALLEL THREAD | |
| CONNECTS FRACTIONAL TUBE TO FEMALE ISO TAPERED THREAD | |
| CONNECTS FRACTIONAL TUBE TO FEMALE NPT THREAD | |
| CONNECTS FRACTIONAL TUBE TO FEMALE STRAIGHT THREAD | |
| CONNECTS FRACTIONAL TUBE TO FRACTIONAL SUPERLOK PORT | |
| CONNECTS FRACTIONAL TUBE TO ISO PARALLEL THREAD | |
| CONNECTS FRACTIONAL TUBE TO MALE NPT THREAD | |
| CONNECTS FRACTIONAL TUBE TO PIPE | |
| CONNECTS FRACTIONAL TUBE TO SAE/MS STRAIGHT THREAD BOSS | |
| CONNECTS FRACTIONAL TUBE TO SAE/MS STRAIGHT THREAD | |
| CONNECTS FRACTIONAL TUBES | |
| CONNECTS METRIC SUPERLOK PORT TO FEMALE NPT THREAD | |
| CONNECTS METRIC SUPERLOK PORTS | |
| CONNECTS METRIC TUBE TO FEMALE ISO PARALLEL THREAD | |
| CONNECTS METRIC TUBE TO FEMALE ISO TAPERED THREAD | |
| CONNECTS METRIC TUBE TO FEMALE NPT THREAD | |
| CONNECTS METRIC TUBE TO FRACTIONAL SUPERLOK PORT | |
| CONNECTS METRIC TUBE TO FRACTIONAL TUBE | |
| CONNECTS METRIC TUBE TO ISO PARALLEL THREAD | |
| CONNECTS METRIC TUBE TO MALE ISO TAPERED THREAD | |
| CONNECTS METRIC TUBE TO MALE NPT THREAD | |
| CONNECTS METRIC TUBE TO METRIC SUPERLOK PORT | |
| CONNECTS METRIC TUBE TO PIPE | |
| CONNECTS METRIC TUBES | |
| CONNECTS WITH FRACTIONAL TUBE | |
| CONNECTS WITH METRIC TUBE | |
| FRACTIONAL | |
| METRIC |